Broadcom Inc. RF Amplifiers VMMK-2303-BLKG

Description
RF Amplifier IC Cellular, W-CDMA, PCS 500MHz ~ 6GHz 0402
Request a Quote Datasheet
Description
RF Amplifier IC Cellular, W-CDMA, PCS 500MHz ~ 6GHz 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 516-2291-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-2291-ND
RF Amplifiers 516-2291-ND
RF Amplifier IC Cellular, W-CDMA, PCS 500MHz ~ 6GHz 0402

RF Amplifier IC Cellular, W-CDMA, PCS 500MHz ~ 6GHz 0402

Buy Now Datasheet
RF and Wireless - RF Amplifiers - VMMK-2303-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
VMMK-2303-BLKG
RF and Wireless - RF Amplifiers VMMK-2303-BLKG
IC AMP CELLULAR 500MHZ-6GHZ 0402

IC AMP CELLULAR 500MHZ-6GHZ 0402

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 516-2291-ND VMMK-2303-BLKG
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, W-CDMA, PCS
Frequency Range 500 to 6000 MHz 500 to 6000 MHz
Minimum Gain 14 dB ? to 14 dB
Maximum Gain 14 dB 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
SMT MMIC, Linear, Gain Block, pHEMT Amplifier, 500 MHz to 18 GHz, 50Ω, 3x3 mm QFN Style Package - AVA-183P+ - Mini-Circuits
Specs
Frequency Range 500 to 18000 MHz
Minimum Gain 0.1300 dB
Maximum Gain 11.9 dB
View Details
4 suppliers