Broadcom Inc. RF Amplifiers - MGA-43128-TR1G MGA-43128-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 812356-MGA-43128-TR1 G Packaging: Reel Test Frequency: 750MHz Frequency: 700MHz ~ 800MHz Gain: 33.4dB Current - Supply: 370mA P1dB: 36dBm RF Type: General Purpose Part Status: Obsolete (End Of Life) Supplier Device Package: 28-QFN (5x5) Manufacturer Package: 28-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 2A (4 Weeks) Supply Voltage (V): 5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 812356-MGA-43128-TR1 G Packaging: Reel Test Frequency: 750MHz Frequency: 700MHz ~ 800MHz Gain: 33.4dB Current - Supply: 370mA P1dB: 36dBm RF Type: General Purpose Part Status: Obsolete (End Of Life) Supplier Device Package: 28-QFN (5x5) Manufacturer Package: 28-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 2A (4 Weeks) Supply Voltage (V): 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-43128-TR1G
812356-MGA-43128-TR1G
RF Amplifiers - MGA-43128-TR1G 812356-MGA-43128-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 812356-MGA-43128-TR1 G Packaging: Reel Test Frequency: 750MHz Frequency: 700MHz ~ 800MHz Gain: 33.4dB Current - Supply: 370mA P1dB: 36dBm RF Type: General Purpose Part Status: Obsolete (End Of Life) Supplier Device Package: 28-QFN (5x5) Manufacturer Package: 28-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 2A (4 Weeks) Supply Voltage (V): 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 812356-MGA-43128-TR1G
Packaging: Reel
Test Frequency: 750MHz
Frequency: 700MHz ~ 800MHz
Gain: 33.4dB
Current - Supply: 370mA
P1dB: 36dBm
RF Type: General Purpose
Part Status: Obsolete (End Of Life)
Supplier Device Package: 28-QFN (5x5)
Manufacturer Package: 28-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 2A (4 Weeks)
Supply Voltage (V): 5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 812356-MGA-43128-TR1G
Product Name RF Amplifiers - MGA-43128-TR1G
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 0.0 to 6000 MHz
Minimum Gain 14 to 15.8 dB
View Details
Specs
Applications RF Microwave
View Details
Low Noise Amplifiers - NLA-26000-40000-30-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 26000 to 40000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details