Broadcom Inc. Low Noise, High Linearity Active Bias Amplifier MGA-632P8

Description
Avago Technologies’ MGA-632P8 is an economical, easyto-use GaAs MMIC Low Noise Amplifier (LNA) with active bias. The LNA has low noise with excellent input return loss and high linearity achieved through the use of Avago Technologies’ proprietary 0.5um GaAs Enhancement mode pHEMT process. It has an extra feature that allows a designer to adjust supply current and gain externally. This device is optimized for use in the 1.4GHz to 3GHz frequency range.
Description
Avago Technologies’ MGA-632P8 is an economical, easyto-use GaAs MMIC Low Noise Amplifier (LNA) with active bias. The LNA has low noise with excellent input return loss and high linearity achieved through the use of Avago Technologies’ proprietary 0.5um GaAs Enhancement mode pHEMT process. It has an extra feature that allows a designer to adjust supply current and gain externally. This device is optimized for use in the 1.4GHz to 3GHz frequency range.

Suppliers

Company
Product
Description
Supplier Links
Low Noise, High Linearity Active Bias Amplifier - MGA-632P8 - Broadcom Inc.
San Jose, CA, USA
Low Noise, High Linearity Active Bias Amplifier
MGA-632P8
Low Noise, High Linearity Active Bias Amplifier MGA-632P8
Avago Technologies’ MGA-632P8 is an economical, easyto-use GaAs MMIC Low Noise Amplifier (LNA) with active bias. The LNA has low noise with excellent input return loss and high linearity achieved through the use of Avago Technologies’ proprietary 0.5um GaAs Enhancement mode pHEMT process. It has an extra feature that allows a designer to adjust supply current and gain externally. This device is optimized for use in the 1.4GHz to 3GHz frequency range.

Avago Technologies’ MGA-632P8 is an economical, easyto-use GaAs MMIC Low Noise Amplifier (LNA) with active bias. The LNA has low noise with excellent input return loss and high linearity achieved through the use of Avago Technologies’ proprietary 0.5um GaAs Enhancement mode pHEMT process. It has an extra feature that allows a designer to adjust supply current and gain externally. This device is optimized for use in the 1.4GHz to 3GHz frequency range.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-632P8
Product Name Low Noise, High Linearity Active Bias Amplifier
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 100 to 8000 MHz
Minimum Gain 15.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-18000-26500-60 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 18000 to 26500 MHz
Output VSWR 2.2 :1
View Details
RF Amplifiers - ACA3754Q9 - 909191-ACA3754Q9 - Win Source Electronics
Specs
Applications RF Microwave
View Details