Broadcom Inc. RF Amplifiers - MGA-71543-BLKG MGA-71543-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 058487-MGA-71543-BLK G Packaging: Cut Strip Test Frequency: 2.01GHz Frequency: 100MHz to 6GHz Gain: 14.4dB to 17.4dB Noise Figure: 1.1dB to 1.45dB P1dB: 13.1dBm (20.4mW) RF Type: CDMA, TDMA, W-CDMA Categories: RF/IF and RFID Status: Active Case / Package: SOT-343, SC70 4-Lead Supply Voltage - Operating: 2.7 V to 4.2 V Operating Supply Current: 50mA to 60mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 058487-MGA-71543-BLK G Packaging: Cut Strip Test Frequency: 2.01GHz Frequency: 100MHz to 6GHz Gain: 14.4dB to 17.4dB Noise Figure: 1.1dB to 1.45dB P1dB: 13.1dBm (20.4mW) RF Type: CDMA, TDMA, W-CDMA Categories: RF/IF and RFID Status: Active Case / Package: SOT-343, SC70 4-Lead Supply Voltage - Operating: 2.7 V to 4.2 V Operating Supply Current: 50mA to 60mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-71543-BLKG
058487-MGA-71543-BLKG
RF Amplifiers - MGA-71543-BLKG 058487-MGA-71543-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 058487-MGA-71543-BLK G Packaging: Cut Strip Test Frequency: 2.01GHz Frequency: 100MHz to 6GHz Gain: 14.4dB to 17.4dB Noise Figure: 1.1dB to 1.45dB P1dB: 13.1dBm (20.4mW) RF Type: CDMA, TDMA, W-CDMA Categories: RF/IF and RFID Status: Active Case / Package: SOT-343, SC70 4-Lead Supply Voltage - Operating: 2.7 V to 4.2 V Operating Supply Current: 50mA to 60mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 058487-MGA-71543-BLKG
Packaging: Cut Strip
Test Frequency: 2.01GHz
Frequency: 100MHz to 6GHz
Gain: 14.4dB to 17.4dB
Noise Figure: 1.1dB to 1.45dB
P1dB: 13.1dBm (20.4mW)
RF Type: CDMA, TDMA, W-CDMA
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-343, SC70 4-Lead
Supply Voltage - Operating: 2.7 V to 4.2 V
Operating Supply Current: 50mA to 60mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-71543-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-71543-BLKG
RF and Wireless - RF Amplifiers MGA-71543-BLKG
IC AMP CDMA 100MHZ-6GHZ SOT343

IC AMP CDMA 100MHZ-6GHZ SOT343

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 058487-MGA-71543-BLKG MGA-71543-BLKG
Product Name RF Amplifiers - MGA-71543-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 100 to 6000 MHz 100 to 6000 MHz
Minimum Gain 14.4 to 17.4 dB ? to 14.4 dB
Maximum Gain 14.4 to 17.4 dB 17.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 5000 MHz Cascadable SiGe HBT Amplifier - QPA2286A - Qorvo
Specs
Applications Mobile / Wireless Systems; SATCOM
RoHS Compliant RoHS
Frequency Range ? to 5000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details
Low Noise Amplifiers - NLA-30-3000-40-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30 to 3000 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details