Broadcom Inc. RF Amplifiers - MGA-83563-TR1G MGA-83563-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1075849-MGA-83563-TR 1G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 500MHz to 6GHz Gain: 23dB P1dB: 19.7dBm (93.3mW) RF Type: Cellular, ISM, PCS Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 152mA to 200mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1075849-MGA-83563-TR 1G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 500MHz to 6GHz Gain: 23dB P1dB: 19.7dBm (93.3mW) RF Type: Cellular, ISM, PCS Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 152mA to 200mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-83563-TR1G
1075849-MGA-83563-TR1G
RF Amplifiers - MGA-83563-TR1G 1075849-MGA-83563-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 1075849-MGA-83563-TR 1G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 500MHz to 6GHz Gain: 23dB P1dB: 19.7dBm (93.3mW) RF Type: Cellular, ISM, PCS Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 152mA to 200mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1075849-MGA-83563-TR1G
Packaging: Reel - TR
Test Frequency: 2GHz
Frequency: 500MHz to 6GHz
Gain: 23dB
P1dB: 19.7dBm (93.3mW)
RF Type: Cellular, ISM, PCS
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-363, SC70
Supply Voltage - Operating: 2.7 V to 3.6 V
Operating Supply Current: 152mA to 200mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-83563-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-83563-TR1G
RF and Wireless - RF Amplifiers MGA-83563-TR1G
IC AMP CELL 500MHZ-6GHZ SOT363

IC AMP CELL 500MHZ-6GHZ SOT363

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1075849-MGA-83563-TR1G MGA-83563-TR1G
Product Name RF Amplifiers - MGA-83563-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 500 to 6000 MHz 500 to 6000 MHz
Minimum Gain 23 dB ? to 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
RF Amplifiers - 2312-QPA2612-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8000 to 12000 MHz
View Details
RF Amplifiers - SKY65013-92LF - 756600-SKY65013-92LF - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 12000 MHz
Minimum Gain 12.5 dB
View Details
3 suppliers
Connectorized SMA-N, High Power, Linear Amplifier, 24 MHz to 30 MHz, 50Ω - RFE-24M30M1K7X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 27.12 MHz
Minimum Gain 25 dB
View Details