Broadcom Inc. 3V Driver Amplifier, 17dBm P1dB, Low Noise, 0.1-6GHz, SOT363(SC-70) MGA-82563

Description
The MGA-82 is a 3V part with 17dBm P1dB. It is housed in the miniature SOT-363 package and designed for 3V driver amplifier applications. Bias: 3V, 84mA; Gain = 13dB; NF = 2.2dB; P1dB = 17.3dBm; IP3i = 14dB all at 2GHz.
Description
The MGA-82 is a 3V part with 17dBm P1dB. It is housed in the miniature SOT-363 package and designed for 3V driver amplifier applications. Bias: 3V, 84mA; Gain = 13dB; NF = 2.2dB; P1dB = 17.3dBm; IP3i = 14dB all at 2GHz.

Suppliers

Company
Product
Description
Supplier Links
3V Driver Amplifier,  17dBm P1dB, Low Noise, 0.1-6GHz, SOT363(SC-70) - MGA-82563 - Broadcom Inc.
San Jose, CA, USA
3V Driver Amplifier, 17dBm P1dB, Low Noise, 0.1-6GHz, SOT363(SC-70)
MGA-82563
3V Driver Amplifier, 17dBm P1dB, Low Noise, 0.1-6GHz, SOT363(SC-70) MGA-82563
The MGA-82 is a 3V part with 17dBm P1dB. It is housed in the miniature SOT-363 package and designed for 3V driver amplifier applications. Bias: 3V, 84mA; Gain = 13dB; NF = 2.2dB; P1dB = 17.3dBm; IP3i = 14dB all at 2GHz.

The MGA-82 is a 3V part with 17dBm P1dB. It is housed in the miniature SOT-363 package and designed for 3V driver amplifier applications. Bias: 3V, 84mA; Gain = 13dB; NF = 2.2dB; P1dB = 17.3dBm; IP3i = 14dB all at 2GHz.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-82563
Product Name 3V Driver Amplifier, 17dBm P1dB, Low Noise, 0.1-6GHz, SOT363(SC-70)
Amplifier Type Low Noise Amplifier; Driver Amplifier
Applications SATCOM
Frequency Range 100 to 6000 MHz
Minimum Gain 13 dB
Maximum Gain 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Low Noise Amplifiers - NLA-500-18000-10-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 18000 MHz
Minimum Gain 10 dB
View Details
2.4 GHz High Efficiency Wireless LAN Front End - SE2603L - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 24-pin
View Details