Broadcom Inc. RF Amplifiers MGA-31489-TR1G

Description
RF Amplifier IC General Purpose 1.5GHz ~ 3GHz SOT-89-3
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 1.5GHz ~ 3GHz SOT-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MGA-31489-TR1G-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MGA-31489-TR1G-ND
RF Amplifiers MGA-31489-TR1G-ND
RF Amplifier IC General Purpose 1.5GHz ~ 3GHz SOT-89-3

RF Amplifier IC General Purpose 1.5GHz ~ 3GHz SOT-89-3

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-31489-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-31489-TR1G
RF and Wireless - RF Amplifiers MGA-31489-TR1G
IC AMP GPS 1.5GHZ-3GHZ SOT89-3

IC AMP GPS 1.5GHZ-3GHZ SOT89-3

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number MGA-31489-TR1G-ND MGA-31489-TR1G
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1500 to 3000 MHz 1500 to 3000 MHz
Minimum Gain 20.5 dB ? to 20.5 dB
Maximum Gain 20.5 dB 20.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA616E6327HTSA1 - 127337-BGA616E6327HTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 2700 MHz
Minimum Gain 17.5 dB
View Details
3 suppliers
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
1 GHz Power Doubler Hybrid Amplifier - ACA2786 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Noise Figure 7.5 dB
Operating current   0.4300 amps
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details