Broadcom Inc. RF Amplifiers - MGA-43003-BLKG MGA-43003-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 926999-MGA-43003-BLK G Features: RF Amplifier IC General Purpose 1.805GHz ~ 1.88GHz 28-QFN (5x5) Package: Bulk Package: 28-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 28-QFN (5x5) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 516-3804, MGA-43003-BLKG-ND
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 926999-MGA-43003-BLK G Features: RF Amplifier IC General Purpose 1.805GHz ~ 1.88GHz 28-QFN (5x5) Package: Bulk Package: 28-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 28-QFN (5x5) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 516-3804, MGA-43003-BLKG-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MGA-43003-BLKG - 926999-MGA-43003-BLKG - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MGA-43003-BLKG
926999-MGA-43003-BLKG
RF Amplifiers - MGA-43003-BLKG 926999-MGA-43003-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 926999-MGA-43003-BLK G Features: RF Amplifier IC General Purpose 1.805GHz ~ 1.88GHz 28-QFN (5x5) Package: Bulk Package: 28-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 28-QFN (5x5) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 516-3804, MGA-43003-BLKG-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 926999-MGA-43003-BLKG
Features: RF Amplifier IC General Purpose 1.805GHz ~ 1.88GHz 28-QFN (5x5)
Package: Bulk
Package: 28-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 28-QFN (5x5)
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 516-3804, MGA-43003-BLKG-ND

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
MGA-43003-BLKG
RF and Wireless - RF Amplifiers MGA-43003-BLKG
IC AMP GPS 1.805-1.88GHZ 28QFN

IC AMP GPS 1.805-1.88GHZ 28QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 926999-MGA-43003-BLKG MGA-43003-BLKG
Product Name RF Amplifiers - MGA-43003-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA9831-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 45 to 1218 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-4000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 4000 MHz
Output VSWR 2.2 :1
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details