Broadcom Inc. RF/IF and RFID - RF Amplifiers VMMK-3603-BLKG

Description
Win Source Part Number: 1121785-VMMK-3603-BL KG Category: RF/IF and RFID>RF Amplifiers Package: Strip Standard Package: 100 Mounting: SMD (SMT) Test Frequency: 5GHz Frequency: 1GHz ~ 6GHz Gain: 16.8dB Noise Figure: 1.5dB Current - Supply: 36mA RF Type: 802.16 WiMAX Voltage - Supply: 3V ~ 5V Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Alternative Parts (Cross-Reference): VMMK3603-BLKG; VMMK3603BLKG; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Broadcom Limited Other Names: VMMK-3603-BLKG-ND,51 6-2528,VMMK3603BLKG Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1121785-VMMK-3603-BL KG Category: RF/IF and RFID>RF Amplifiers Package: Strip Standard Package: 100 Mounting: SMD (SMT) Test Frequency: 5GHz Frequency: 1GHz ~ 6GHz Gain: 16.8dB Noise Figure: 1.5dB Current - Supply: 36mA RF Type: 802.16 WiMAX Voltage - Supply: 3V ~ 5V Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Alternative Parts (Cross-Reference): VMMK3603-BLKG; VMMK3603BLKG; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Broadcom Limited Other Names: VMMK-3603-BLKG-ND,51 6-2528,VMMK3603BLKG Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1121785-VMMK-3603-BLKG
RF/IF and RFID - RF Amplifiers 1121785-VMMK-3603-BLKG
Win Source Part Number: 1121785-VMMK-3603-BL KG Category: RF/IF and RFID>RF Amplifiers Package: Strip Standard Package: 100 Mounting: SMD (SMT) Test Frequency: 5GHz Frequency: 1GHz ~ 6GHz Gain: 16.8dB Noise Figure: 1.5dB Current - Supply: 36mA RF Type: 802.16 WiMAX Voltage - Supply: 3V ~ 5V Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Alternative Parts (Cross-Reference): VMMK3603-BLKG; VMMK3603BLKG; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Broadcom Limited Other Names: VMMK-3603-BLKG-ND,51 6-2528,VMMK3603BLKG Product Status: Obsolete

Win Source Part Number: 1121785-VMMK-3603-BLKG
Category: RF/IF and RFID>RF Amplifiers
Package: Strip
Standard Package: 100
Mounting: SMD (SMT)
Test Frequency: 5GHz
Frequency: 1GHz ~ 6GHz
Gain: 16.8dB
Noise Figure: 1.5dB
Current - Supply: 36mA
RF Type: 802.16 WiMAX
Voltage - Supply: 3V ~ 5V
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Alternative Parts (Cross-Reference): VMMK3603-BLKG; VMMK3603BLKG;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Broadcom Limited
Other Names: VMMK-3603-BLKG-ND,516-2528,VMMK3603BLKG
Product Status: Obsolete

Buy Now Datasheet
RF and Wireless - RF Amplifiers - VMMK-3603-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
VMMK-3603-BLKG
RF and Wireless - RF Amplifiers VMMK-3603-BLKG
IC AMP 802.16 WIMAX 1-6GHZ 0402

IC AMP 802.16 WIMAX 1-6GHZ 0402

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1121785-VMMK-3603-BLKG VMMK-3603-BLKG
Product Name RF/IF and RFID - RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 1000 to 6000 MHz 1000 to 6000 MHz
Minimum Gain 16.8 dB ? to 16.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
400 - 3600 MHz, 0.5 Watt Linear Amplifier - AH125-89G - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 400 to 3600 MHz
Output Power 28 dBm
View Details
Sky5® Front-End Module for 4G and 5G Applications - SKY58268-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 30-pad configuration
View Details
SMT MMIC, Medium Power, Linear, Dual Matched, pHEMT Amplifier, 30 MHz to 1500 MHz, 50Ω, 4x4 mm QFN Style Package - MPGA-152+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
3 suppliers