Broadcom Inc. RF Amplifiers - MGA-86563-BLK MGA-86563-BLK

Description
Manufacturer: Broadcom Limited Win Source Part Number: 058490-MGA-86563-BLK Packaging: Cut Strip Test Frequency: 2GHz Frequency: 500MHz to 6GHz Gain: 22.7dB Noise Figure: 1.5dB P1dB: 4.1dB (2.6mW) RF Type: GPS, ISM, MMDS, PCS, TVRO Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 14mA
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 058490-MGA-86563-BLK Packaging: Cut Strip Test Frequency: 2GHz Frequency: 500MHz to 6GHz Gain: 22.7dB Noise Figure: 1.5dB P1dB: 4.1dB (2.6mW) RF Type: GPS, ISM, MMDS, PCS, TVRO Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 14mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MGA-86563-BLK - 058490-MGA-86563-BLK - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MGA-86563-BLK
058490-MGA-86563-BLK
RF Amplifiers - MGA-86563-BLK 058490-MGA-86563-BLK
Manufacturer: Broadcom Limited Win Source Part Number: 058490-MGA-86563-BLK Packaging: Cut Strip Test Frequency: 2GHz Frequency: 500MHz to 6GHz Gain: 22.7dB Noise Figure: 1.5dB P1dB: 4.1dB (2.6mW) RF Type: GPS, ISM, MMDS, PCS, TVRO Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 14mA

Manufacturer: Broadcom Limited
Win Source Part Number: 058490-MGA-86563-BLK
Packaging: Cut Strip
Test Frequency: 2GHz
Frequency: 500MHz to 6GHz
Gain: 22.7dB
Noise Figure: 1.5dB
P1dB: 4.1dB (2.6mW)
RF Type: GPS, ISM, MMDS, PCS, TVRO
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-363, SC70
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 14mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 058490-MGA-86563-BLK
Product Name RF Amplifiers - MGA-86563-BLK
Applications RF Microwave
Frequency Range 500 to 6000 MHz
Minimum Gain 22.7 dB
Maximum Gain 22.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-8000-12000-15-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 12000 MHz
Minimum Gain 15 dB
View Details
Specs
Minimum Gain ? to 17 dB
Maximum Gain 17 dB
View Details