Broadcom Inc. RF Amplifiers - MSA-0420 MSA-0420

Description
Manufacturer: Broadcom Limited Win Source Part Number: 045019-MSA-0420 Packaging: Bulk Test Frequency: 1GHz Frequency: 0Hz to 4GHz Gain: 7.5dB to 9.5dB Noise Figure: 6.5dB P1dB: 14dBm (25.1mW) to 16dBm (39.8mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 200 mil BeO Package Supply Voltage - Operating: 5.7 V to 6.9 V Operating Supply Current: 30mA to 110mA
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 045019-MSA-0420 Packaging: Bulk Test Frequency: 1GHz Frequency: 0Hz to 4GHz Gain: 7.5dB to 9.5dB Noise Figure: 6.5dB P1dB: 14dBm (25.1mW) to 16dBm (39.8mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 200 mil BeO Package Supply Voltage - Operating: 5.7 V to 6.9 V Operating Supply Current: 30mA to 110mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MSA-0420 - 045019-MSA-0420 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MSA-0420
045019-MSA-0420
RF Amplifiers - MSA-0420 045019-MSA-0420
Manufacturer: Broadcom Limited Win Source Part Number: 045019-MSA-0420 Packaging: Bulk Test Frequency: 1GHz Frequency: 0Hz to 4GHz Gain: 7.5dB to 9.5dB Noise Figure: 6.5dB P1dB: 14dBm (25.1mW) to 16dBm (39.8mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 200 mil BeO Package Supply Voltage - Operating: 5.7 V to 6.9 V Operating Supply Current: 30mA to 110mA

Manufacturer: Broadcom Limited
Win Source Part Number: 045019-MSA-0420
Packaging: Bulk
Test Frequency: 1GHz
Frequency: 0Hz to 4GHz
Gain: 7.5dB to 9.5dB
Noise Figure: 6.5dB
P1dB: 14dBm (25.1mW) to 16dBm (39.8mW)
RF Type: ISM
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 200 mil BeO Package
Supply Voltage - Operating: 5.7 V to 6.9 V
Operating Supply Current: 30mA to 110mA

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
MSA-0420
RF and Wireless - RF Amplifiers MSA-0420
IC AMP ISM 0HZ-4GHZ 200 MIL BEO

IC AMP ISM 0HZ-4GHZ 200 MIL BEO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 045019-MSA-0420 MSA-0420
Product Name RF Amplifiers - MSA-0420 RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 0.0 to 4000 MHz 0.0 to 4000 MHz
Minimum Gain 7.5 to 9.5 dB ? to 7.5 dB
Maximum Gain 7.5 to 9.5 dB 9.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-30-18000-15-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30 to 18000 MHz
Minimum Gain 15 dB
View Details