Broadcom Inc. RF Amplifiers - MGA-53589-TR1G MGA-53589-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 058477-MGA-53589-TR1 G Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 50MHz to 3GHz Gain: 15.8dB Noise Figure: 1.66dB P1dB: 18.2dBm (66.1mW) RF Type: LNA, WLAN, WLL Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 5V Operating Supply Current: 400mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 058477-MGA-53589-TR1 G Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 50MHz to 3GHz Gain: 15.8dB Noise Figure: 1.66dB P1dB: 18.2dBm (66.1mW) RF Type: LNA, WLAN, WLL Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 5V Operating Supply Current: 400mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-53589-TR1G
058477-MGA-53589-TR1G
RF Amplifiers - MGA-53589-TR1G 058477-MGA-53589-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 058477-MGA-53589-TR1 G Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 50MHz to 3GHz Gain: 15.8dB Noise Figure: 1.66dB P1dB: 18.2dBm (66.1mW) RF Type: LNA, WLAN, WLL Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 5V Operating Supply Current: 400mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 058477-MGA-53589-TR1G
Packaging: Reel - TR
Test Frequency: 1.9GHz
Frequency: 50MHz to 3GHz
Gain: 15.8dB
Noise Figure: 1.66dB
P1dB: 18.2dBm (66.1mW)
RF Type: LNA, WLAN, WLL
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-89-3
Supply Voltage - Operating: 5V
Operating Supply Current: 400mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-53589-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-53589-TR1G
RF and Wireless - RF Amplifiers MGA-53589-TR1G
IC RF AMP LNA 50MHZ-3GHZ SOT89-3

IC RF AMP LNA 50MHZ-3GHZ SOT89-3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 058477-MGA-53589-TR1G MGA-53589-TR1G
Product Name RF Amplifiers - MGA-53589-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 50 to 3000 MHz 50 to 3000 MHz
Minimum Gain 15.8 dB ? to 15.8 dB
Maximum Gain 15.8 dB 15.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-230000-260000-19-85 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 230000 to 260000 MHz
Minimum Gain 19 dB
View Details
RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
Connectorized SMA, High Power, Linear Amplifier, 4000 MHz to 8000 MHz, 50Ω - ZHL-20W-83X-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Package Type Connectorized
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details