Broadcom Inc. RF Amplifiers - MSA-0505-TR1G MSA-0505-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1079847-MSA-0505-TR1 G Packaging: Reel - TR Test Frequency: 1GHz Frequency: 20MHz to 2.3GHz Gain: 6dB to 7dB Noise Figure: 6.5dB P1dB: 18dBm (63.1mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 05 Plastic Package Supply Voltage - Operating: 6.7 V to 10.1 V Operating Supply Current: 30mA to 90mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1079847-MSA-0505-TR1 G Packaging: Reel - TR Test Frequency: 1GHz Frequency: 20MHz to 2.3GHz Gain: 6dB to 7dB Noise Figure: 6.5dB P1dB: 18dBm (63.1mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 05 Plastic Package Supply Voltage - Operating: 6.7 V to 10.1 V Operating Supply Current: 30mA to 90mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MSA-0505-TR1G
1079847-MSA-0505-TR1G
RF Amplifiers - MSA-0505-TR1G 1079847-MSA-0505-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 1079847-MSA-0505-TR1 G Packaging: Reel - TR Test Frequency: 1GHz Frequency: 20MHz to 2.3GHz Gain: 6dB to 7dB Noise Figure: 6.5dB P1dB: 18dBm (63.1mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 05 Plastic Package Supply Voltage - Operating: 6.7 V to 10.1 V Operating Supply Current: 30mA to 90mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 1079847-MSA-0505-TR1G
Packaging: Reel - TR
Test Frequency: 1GHz
Frequency: 20MHz to 2.3GHz
Gain: 6dB to 7dB
Noise Figure: 6.5dB
P1dB: 18dBm (63.1mW)
RF Type: ISM
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 05 Plastic Package
Supply Voltage - Operating: 6.7 V to 10.1 V
Operating Supply Current: 30mA to 90mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
MSA-0505-TR1G
RF and Wireless - RF Amplifiers MSA-0505-TR1G
IC AMP ISM 20MHZ-2.3GHZ 05 PLAST

IC AMP ISM 20MHZ-2.3GHZ 05 PLAST

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1079847-MSA-0505-TR1G MSA-0505-TR1G
Product Name RF Amplifiers - MSA-0505-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 20 to 2300 MHz 20 to 2300 MHz
Minimum Gain 6 to 7 dB ? to 6 dB
Maximum Gain 6 to 7 dB 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

APM-7098CH, 0.1GHz - 22GHz Low Phase Noise Amplifier - APM-7098CH - Marki Microwave LLC
Specs
Frequency Range 100 to 22000 MHz
Package Type bare-die
View Details
RF Gain Block Amplifier, 600 - 4200 MHz, 50Ω - ZHL-0G64G21W1X+ - Mini-Circuits
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 600 to 4200 MHz
Minimum Gain 44 dB
View Details
Low Noise Amplifiers - NLA-87-108-30-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 87 to 108 MHz
Minimum Gain 30 dB
View Details