Broadcom Inc. RF Amplifiers - MGA-43428-TR1G MGA-43428-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1221850-MGA-43428-TR 1G Packaging: Tape and Reel Test Frequency: 880MHz Frequency: 851MHz ~ 894MHz Gain: 33.7dB Supply Current: 350mA P1dB: 37dBm RF Type: General Purpose Family Name: MGA-43428 Categories: RF/IF and RFID Supplier Device Package: 28-QFN (5x5) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 28-VFQFN Alternative Parts (Cross-Reference): SZP-3026Z; SPB2026ZSQ; SKY66001-11; AD8354ACP-REEL7; Introduction Date: May 24, 2012 ECCN: 5A991.g Country of Origin: China, Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1221850-MGA-43428-TR 1G Packaging: Tape and Reel Test Frequency: 880MHz Frequency: 851MHz ~ 894MHz Gain: 33.7dB Supply Current: 350mA P1dB: 37dBm RF Type: General Purpose Family Name: MGA-43428 Categories: RF/IF and RFID Supplier Device Package: 28-QFN (5x5) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 28-VFQFN Alternative Parts (Cross-Reference): SZP-3026Z; SPB2026ZSQ; SKY66001-11; AD8354ACP-REEL7; Introduction Date: May 24, 2012 ECCN: 5A991.g Country of Origin: China, Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-43428-TR1G
1221850-MGA-43428-TR1G
RF Amplifiers - MGA-43428-TR1G 1221850-MGA-43428-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 1221850-MGA-43428-TR 1G Packaging: Tape and Reel Test Frequency: 880MHz Frequency: 851MHz ~ 894MHz Gain: 33.7dB Supply Current: 350mA P1dB: 37dBm RF Type: General Purpose Family Name: MGA-43428 Categories: RF/IF and RFID Supplier Device Package: 28-QFN (5x5) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 28-VFQFN Alternative Parts (Cross-Reference): SZP-3026Z; SPB2026ZSQ; SKY66001-11; AD8354ACP-REEL7; Introduction Date: May 24, 2012 ECCN: 5A991.g Country of Origin: China, Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1221850-MGA-43428-TR1G
Packaging: Tape and Reel
Test Frequency: 880MHz
Frequency: 851MHz ~ 894MHz
Gain: 33.7dB
Supply Current: 350mA
P1dB: 37dBm
RF Type: General Purpose
Family Name: MGA-43428
Categories: RF/IF and RFID
Supplier Device Package: 28-QFN (5x5)
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 28-VFQFN
Alternative Parts (Cross-Reference): SZP-3026Z; SPB2026ZSQ; SKY66001-11; AD8354ACP-REEL7;
Introduction Date: May 24, 2012
ECCN: 5A991.g
Country of Origin: China, Malaysia
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
MGA-43428-TR1G
RF and Wireless - RF Amplifiers MGA-43428-TR1G
IC AMP GPS 851MHZ-894MHZ 28QFN

IC AMP GPS 851MHZ-894MHZ 28QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1221850-MGA-43428-TR1G MGA-43428-TR1G
Product Name RF Amplifiers - MGA-43428-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

24V, 1000MHz High Output Power Doubler Line Amplifier MMIC - ACA2420 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 21.5 dB
Noise Figure 6.5 dB
View Details
RF Amplifiers - 2312-QPA2612-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8000 to 12000 MHz
View Details
22 - 57 GHz GaAs Driver Amplifier - AMM-7210ACH - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type bare-die
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details