Broadcom Inc. RF Amplifiers - MGA-53543-TR1G MGA-53543-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 023205-MGA-53543-TR1 G Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 0Hz to 2.4GHz Gain: 14dB to 17dB Noise Figure: 1.5dB to 1.9dB P1dB: 18.6dBm (72.4mW) RF Type: Cellular, PCS Family Name: MGA-53543 Categories: RF/IF and RFID Status: Active Case / Package: SOT-343, SC70 4-Lead Supply Voltage - Operating: 5 V to 5.5 V Operating Supply Current: 40mA to 70mA Alternative Parts (Cross-Reference): MHPA19010N; ADL5532ACPZ-WP; AD8354ACP-R2; AN26102A-PR; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Thailand, Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 023205-MGA-53543-TR1 G Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 0Hz to 2.4GHz Gain: 14dB to 17dB Noise Figure: 1.5dB to 1.9dB P1dB: 18.6dBm (72.4mW) RF Type: Cellular, PCS Family Name: MGA-53543 Categories: RF/IF and RFID Status: Active Case / Package: SOT-343, SC70 4-Lead Supply Voltage - Operating: 5 V to 5.5 V Operating Supply Current: 40mA to 70mA Alternative Parts (Cross-Reference): MHPA19010N; ADL5532ACPZ-WP; AD8354ACP-R2; AN26102A-PR; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Thailand, Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MGA-53543-TR1G - 023205-MGA-53543-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MGA-53543-TR1G
023205-MGA-53543-TR1G
RF Amplifiers - MGA-53543-TR1G 023205-MGA-53543-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 023205-MGA-53543-TR1 G Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 0Hz to 2.4GHz Gain: 14dB to 17dB Noise Figure: 1.5dB to 1.9dB P1dB: 18.6dBm (72.4mW) RF Type: Cellular, PCS Family Name: MGA-53543 Categories: RF/IF and RFID Status: Active Case / Package: SOT-343, SC70 4-Lead Supply Voltage - Operating: 5 V to 5.5 V Operating Supply Current: 40mA to 70mA Alternative Parts (Cross-Reference): MHPA19010N; ADL5532ACPZ-WP; AD8354ACP-R2; AN26102A-PR; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Thailand, Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 023205-MGA-53543-TR1G
Packaging: Reel - TR
Test Frequency: 1.9GHz
Frequency: 0Hz to 2.4GHz
Gain: 14dB to 17dB
Noise Figure: 1.5dB to 1.9dB
P1dB: 18.6dBm (72.4mW)
RF Type: Cellular, PCS
Family Name: MGA-53543
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-343, SC70 4-Lead
Supply Voltage - Operating: 5 V to 5.5 V
Operating Supply Current: 40mA to 70mA
Alternative Parts (Cross-Reference): MHPA19010N; ADL5532ACPZ-WP; AD8354ACP-R2; AN26102A-PR;
Introduction Date: April 01, 2004
ECCN: 5A991.g
Country of Origin: Thailand, Malaysia
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-53543-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-53543-TR1G
RF and Wireless - RF Amplifiers MGA-53543-TR1G
IC AMP CELL 0HZ-2.4GHZ SOT343

IC AMP CELL 0HZ-2.4GHZ SOT343

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 023205-MGA-53543-TR1G MGA-53543-TR1G
Product Name RF Amplifiers - MGA-53543-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 0.0 to 2400 MHz 0.0 to 2400 MHz
Minimum Gain 14 to 17 dB ? to 14 dB
Maximum Gain 14 to 17 dB 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 0.0 to 6000 MHz
Minimum Gain 14.4 dB
View Details
Specs
Applications RF Microwave
Frequency Range 2300 to 2700 MHz
Minimum Gain 20.5 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-6000-12000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 6000 to 12000 MHz
Output VSWR 2 :1
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details