Broadcom Inc. RF Amplifiers - MGA-645T6-TR1G MGA-645T6-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 023212-MGA-645T6-TR1 G Packaging: Reel - TR Test Frequency: 2.4GHz Frequency: 1.5GHz to 3GHz Gain: 15dB Noise Figure: 1.1dB P1dB: -5dBm (0.3mW) RF Type: WiMAX / WiBro Categories: RF/IF and RFID Status: Active Case / Package: 6-UTSLP (2x1.3) Supply Voltage - Operating: 4V Operating Supply Current: 13mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 023212-MGA-645T6-TR1 G Packaging: Reel - TR Test Frequency: 2.4GHz Frequency: 1.5GHz to 3GHz Gain: 15dB Noise Figure: 1.1dB P1dB: -5dBm (0.3mW) RF Type: WiMAX / WiBro Categories: RF/IF and RFID Status: Active Case / Package: 6-UTSLP (2x1.3) Supply Voltage - Operating: 4V Operating Supply Current: 13mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MGA-645T6-TR1G - 023212-MGA-645T6-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MGA-645T6-TR1G
023212-MGA-645T6-TR1G
RF Amplifiers - MGA-645T6-TR1G 023212-MGA-645T6-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 023212-MGA-645T6-TR1 G Packaging: Reel - TR Test Frequency: 2.4GHz Frequency: 1.5GHz to 3GHz Gain: 15dB Noise Figure: 1.1dB P1dB: -5dBm (0.3mW) RF Type: WiMAX / WiBro Categories: RF/IF and RFID Status: Active Case / Package: 6-UTSLP (2x1.3) Supply Voltage - Operating: 4V Operating Supply Current: 13mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 023212-MGA-645T6-TR1G
Packaging: Reel - TR
Test Frequency: 2.4GHz
Frequency: 1.5GHz to 3GHz
Gain: 15dB
Noise Figure: 1.1dB
P1dB: -5dBm (0.3mW)
RF Type: WiMAX / WiBro
Categories: RF/IF and RFID
Status: Active
Case / Package: 6-UTSLP (2x1.3)
Supply Voltage - Operating: 4V
Operating Supply Current: 13mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-645T6-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-645T6-TR1G
RF and Wireless - RF Amplifiers MGA-645T6-TR1G
IC AMP WIMAX 1.5GHZ-3GHZ 6UTSLP

IC AMP WIMAX 1.5GHZ-3GHZ 6UTSLP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 023212-MGA-645T6-TR1G MGA-645T6-TR1G
Product Name RF Amplifiers - MGA-645T6-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 1500 to 3000 MHz 1500 to 3000 MHz
Minimum Gain 15 dB ? to 15 dB
Maximum Gain 15 dB 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPB2040N-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 18000 to 40000 MHz
View Details
RF Amplifiers - 863-SE5010L-RTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 802.11an, WLAN
RoHS Compliant RoHS
View Details
3 suppliers
Low Noise Amplifiers - NLA-3000-12000-24-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 3000 to 12000 MHz
Minimum Gain 24 dB
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details