Broadcom Inc. 2.4GHz WLAN Power Amplifier Module MGA-43024

Description
The Avago MGA-43024 is a fully matched power amplifier (PA) for use in the WLAN 2401-2473 MHz band. Based on Avago’s proprietary 0.25um GaAs E-pHEMT technology, the device features high linearity, gain and power added efficiency (PAE) with built-in power detector. The MGA-43024 is an ideal choice for use as a final stage PA for Small Cell enterprise WLAN PA applications.
Description
The Avago MGA-43024 is a fully matched power amplifier (PA) for use in the WLAN 2401-2473 MHz band. Based on Avago’s proprietary 0.25um GaAs E-pHEMT technology, the device features high linearity, gain and power added efficiency (PAE) with built-in power detector. The MGA-43024 is an ideal choice for use as a final stage PA for Small Cell enterprise WLAN PA applications.

Suppliers

Company
Product
Description
Supplier Links
2.4GHz WLAN Power Amplifier Module - MGA-43024 - Broadcom Inc.
San Jose, CA, USA
2.4GHz WLAN Power Amplifier Module
MGA-43024
2.4GHz WLAN Power Amplifier Module MGA-43024
The Avago MGA-43024 is a fully matched power amplifier (PA) for use in the WLAN 2401-2473 MHz band. Based on Avago’s proprietary 0.25um GaAs E-pHEMT technology, the device features high linearity, gain and power added efficiency (PAE) with built-in power detector. The MGA-43024 is an ideal choice for use as a final stage PA for Small Cell enterprise WLAN PA applications.

The Avago MGA-43024 is a fully matched power amplifier (PA) for use in the WLAN 2401-2473 MHz band. Based on Avago’s proprietary 0.25um GaAs E-pHEMT technology, the device features high linearity, gain and power added efficiency (PAE) with built-in power detector.

The MGA-43024 is an ideal choice for use as a final stage PA for Small Cell enterprise WLAN PA applications.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-43024
Product Name 2.4GHz WLAN Power Amplifier Module
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 2401 to 2473 MHz
Minimum Gain 40.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Low Noise Amplifier Systems - NLAS-700-8000-30-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 700 to 8000 MHz
Minimum Gain 30 dB
View Details
RF & MW Power Amplifier - SE2609L-R - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Maximum Gain 28 dB
View Details
4 suppliers