Broadcom Inc. RF Amplifiers - MSA-0336-TR1G MSA-0336-TR1G

Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 1227039-MSA-0336-TR1 G Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 1227039-MSA-0336-TR1 G Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MSA-0336-TR1G
1227039-MSA-0336-TR1G
RF Amplifiers - MSA-0336-TR1G 1227039-MSA-0336-TR1G
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 1227039-MSA-0336-TR1 G Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Win Source Part Number: 1227039-MSA-0336-TR1G
Manufacturer Homepage: www.avagotech.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
MSA-0336-TR1G
RF and Wireless - RF Amplifiers MSA-0336-TR1G
IC AMP GP 0HZ-2.7GHZ 36 MICRO-X

IC AMP GP 0HZ-2.7GHZ 36 MICRO-X

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1227039-MSA-0336-TR1G MSA-0336-TR1G
Product Name RF Amplifiers - MSA-0336-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPD1034-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 960 to 1215 MHz
View Details
RF Amplifiers - MHW1815 - 884620-MHW1815 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Low Noise Amplifiers - NLA-100-50000-28-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 50000 MHz
Minimum Gain 28 dB
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details