Broadcom Inc. RF Amplifiers MSA-0711-TR1G

Description
RF Amplifier IC ISM 0Hz ~ 1.9GHz SOT-143-4
Request a Quote Datasheet
Description
RF Amplifier IC ISM 0Hz ~ 1.9GHz SOT-143-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MSA-0711-TR1G-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MSA-0711-TR1G-ND
RF Amplifiers MSA-0711-TR1G-ND
RF Amplifier IC ISM 0Hz ~ 1.9GHz SOT-143-4

RF Amplifier IC ISM 0Hz ~ 1.9GHz SOT-143-4

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - MSA-0711-TR1G
1079852-MSA-0711-TR1G
RF Amplifiers - MSA-0711-TR1G 1079852-MSA-0711-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 1079852-MSA-0711-TR1 G Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 1.9GHz Gain: 12dB Noise Figure: 5dB P1dB: 5.5dBm (3.5mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-143-4 Supply Voltage - Operating: 3.8V Operating Supply Current: 22mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 1079852-MSA-0711-TR1G
Packaging: Reel - TR
Test Frequency: 1GHz
Frequency: 0Hz to 1.9GHz
Gain: 12dB
Noise Figure: 5dB
P1dB: 5.5dBm (3.5mW)
RF Type: ISM
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-143-4
Supply Voltage - Operating: 3.8V
Operating Supply Current: 22mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MSA-0711-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MSA-0711-TR1G
RF and Wireless - RF Amplifiers MSA-0711-TR1G
IC AMP ISM 0HZ-1.9GHZ SOT143-4

IC AMP ISM 0HZ-1.9GHZ SOT143-4

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number MSA-0711-TR1G-ND 1079852-MSA-0711-TR1G MSA-0711-TR1G
Product Name RF Amplifiers RF Amplifiers - MSA-0711-TR1G RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications ISM RF Microwave
Frequency Range 0.0 to 1900 MHz 0.0 to 1900 MHz 0.0 to 1900 MHz
Minimum Gain 12 dB 12 dB ? to 12 dB
Maximum Gain 12 dB 12 dB 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - HFA3424IB1K - 873519-HFA3424IB1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Low Noise Amplifiers - NLA-18000-40000-30-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 30 dB
View Details
General Purpose LNAs - BGB719N7ESD BOARD - Infineon Technologies AG
Specs
Minimum Gain 13.5 dB
Maximum Gain 13.5 dB
Noise Figure 1.2 dB
View Details