Broadcom Inc. RF Amplifiers - MGA-637P8-TR1G MGA-637P8-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1221864-MGA-637P8-TR 1G Packaging: Tape and Reel Test Frequency: 1.7GHz Frequency: 450MHz ~ 1.5GHz Gain: 17.3dB Supply Current: 75mA Noise Figure: 0.52dB P1dB: 21.9dBm RF Type: CDMA, GSM, TDMA, WCDMA Family Name: MGA-637P8 Categories: RF/IF and RFID Supplier Device Package: 8-DFN (2x2) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-WFDFN Exposed Pad Alternative Parts (Cross-Reference): MAX2181AETE/V+T; MAX2181AETE+T; MAX2181AETE+; MAX2181AETE/V+QT; Introduction Date: May 20, 2011 ECCN: 5A991.g Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1221864-MGA-637P8-TR 1G Packaging: Tape and Reel Test Frequency: 1.7GHz Frequency: 450MHz ~ 1.5GHz Gain: 17.3dB Supply Current: 75mA Noise Figure: 0.52dB P1dB: 21.9dBm RF Type: CDMA, GSM, TDMA, WCDMA Family Name: MGA-637P8 Categories: RF/IF and RFID Supplier Device Package: 8-DFN (2x2) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-WFDFN Exposed Pad Alternative Parts (Cross-Reference): MAX2181AETE/V+T; MAX2181AETE+T; MAX2181AETE+; MAX2181AETE/V+QT; Introduction Date: May 20, 2011 ECCN: 5A991.g Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-637P8-TR1G
1221864-MGA-637P8-TR1G
RF Amplifiers - MGA-637P8-TR1G 1221864-MGA-637P8-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 1221864-MGA-637P8-TR 1G Packaging: Tape and Reel Test Frequency: 1.7GHz Frequency: 450MHz ~ 1.5GHz Gain: 17.3dB Supply Current: 75mA Noise Figure: 0.52dB P1dB: 21.9dBm RF Type: CDMA, GSM, TDMA, WCDMA Family Name: MGA-637P8 Categories: RF/IF and RFID Supplier Device Package: 8-DFN (2x2) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-WFDFN Exposed Pad Alternative Parts (Cross-Reference): MAX2181AETE/V+T; MAX2181AETE+T; MAX2181AETE+; MAX2181AETE/V+QT; Introduction Date: May 20, 2011 ECCN: 5A991.g Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 1221864-MGA-637P8-TR1G
Packaging: Tape and Reel
Test Frequency: 1.7GHz
Frequency: 450MHz ~ 1.5GHz
Gain: 17.3dB
Supply Current: 75mA
Noise Figure: 0.52dB
P1dB: 21.9dBm
RF Type: CDMA, GSM, TDMA, WCDMA
Family Name: MGA-637P8
Categories: RF/IF and RFID
Supplier Device Package: 8-DFN (2x2)
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-WFDFN Exposed Pad
Alternative Parts (Cross-Reference): MAX2181AETE/V+T; MAX2181AETE+T; MAX2181AETE+; MAX2181AETE/V+QT;
Introduction Date: May 20, 2011
ECCN: 5A991.g
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-637P8-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-637P8-TR1G
RF and Wireless - RF Amplifiers MGA-637P8-TR1G
IC AMP CDMA 450MHZ-1.5GHZ 8DFN

IC AMP CDMA 450MHZ-1.5GHZ 8DFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1221864-MGA-637P8-TR1G MGA-637P8-TR1G
Product Name RF Amplifiers - MGA-637P8-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifier Systems - NLAS-26000-30000-25-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 26000 to 30000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers - MD7IC2755GNR1 - 884459-MD7IC2755GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type TO-270 WB-14 GULL
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers - BGA725L6E6327FTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS/GNSS
Frequency Range 1550 to 1615 MHz
View Details
4 suppliers