Broadcom Inc. RF Amplifiers - MGA-632P8-BLKG MGA-632P8-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 208270-MGA-632P8-BLK G Packaging: Cut Strip Test Frequency: 1.95GHz Frequency: 1.4GHz to 3GHz Gain: 17.6dB Noise Figure: 0.62dB P1dB: 19.2dBm RF Type: Cellular, GSM, CDMA, W-CDMA Categories: RF/IF and RFID Status: Active Case / Package: 42-CSP (5.0x4.6) Supply Voltage - Operating: 4V Operating Supply Current: 57mA Alternative Parts (Cross-Reference): SKY67151-396LF; MGA-631P8-TR2G; MGA-632 P8-BLKG; MGA-635P8-TR1G; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 208270-MGA-632P8-BLK G Packaging: Cut Strip Test Frequency: 1.95GHz Frequency: 1.4GHz to 3GHz Gain: 17.6dB Noise Figure: 0.62dB P1dB: 19.2dBm RF Type: Cellular, GSM, CDMA, W-CDMA Categories: RF/IF and RFID Status: Active Case / Package: 42-CSP (5.0x4.6) Supply Voltage - Operating: 4V Operating Supply Current: 57mA Alternative Parts (Cross-Reference): SKY67151-396LF; MGA-631P8-TR2G; MGA-632 P8-BLKG; MGA-635P8-TR1G; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-632P8-BLKG
208270-MGA-632P8-BLKG
RF Amplifiers - MGA-632P8-BLKG 208270-MGA-632P8-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 208270-MGA-632P8-BLK G Packaging: Cut Strip Test Frequency: 1.95GHz Frequency: 1.4GHz to 3GHz Gain: 17.6dB Noise Figure: 0.62dB P1dB: 19.2dBm RF Type: Cellular, GSM, CDMA, W-CDMA Categories: RF/IF and RFID Status: Active Case / Package: 42-CSP (5.0x4.6) Supply Voltage - Operating: 4V Operating Supply Current: 57mA Alternative Parts (Cross-Reference): SKY67151-396LF; MGA-631P8-TR2G; MGA-632 P8-BLKG; MGA-635P8-TR1G; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 208270-MGA-632P8-BLKG
Packaging: Cut Strip
Test Frequency: 1.95GHz
Frequency: 1.4GHz to 3GHz
Gain: 17.6dB
Noise Figure: 0.62dB
P1dB: 19.2dBm
RF Type: Cellular, GSM, CDMA, W-CDMA
Categories: RF/IF and RFID
Status: Active
Case / Package: 42-CSP (5.0x4.6)
Supply Voltage - Operating: 4V
Operating Supply Current: 57mA
Alternative Parts (Cross-Reference): SKY67151-396LF; MGA-631P8-TR2G; MGA-632 P8-BLKG; MGA-635P8-TR1G;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-632P8-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-632P8-BLKG
RF and Wireless - RF Amplifiers MGA-632P8-BLKG
IC AMP CELL 1.4GHZ-3GHZ 42CSP

IC AMP CELL 1.4GHZ-3GHZ 42CSP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 208270-MGA-632P8-BLKG MGA-632P8-BLKG
Product Name RF Amplifiers - MGA-632P8-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 1400 to 3000 MHz 1400 to 3000 MHz
Minimum Gain 17.6 dB ? to 17.6 dB
Maximum Gain 17.6 dB 17.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
27 - 31 GHz, 7 Watt GaN Amplifier - QPA2210D - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 27000 to 31000 MHz
Minimum Gain 16 dB
View Details
RF Amplifiers - ACA1216P2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1218 MHz
View Details
2 suppliers
Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 500 MHz, 50Ω - ZFL-500HLN+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
Connectors SMA
View Details
2 suppliers