Broadcom Inc. RF Amplifiers - MGA-31589-BLKG MGA-31589-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1221845-MGA-31589-BL KG Packaging: Cut Tape (CT) Test Frequency: 900MHz Frequency: 450MHz ~ 1.5GHz Gain: 20.4dB Supply Current: 146mA Noise Figure: 1.9dB P1dB: 27.2dBm RF Type: General Purpose Categories: RF/IF and RFID Supplier Device Package: SOT-89-3 Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: TO-243AA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 5V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1221845-MGA-31589-BL KG Packaging: Cut Tape (CT) Test Frequency: 900MHz Frequency: 450MHz ~ 1.5GHz Gain: 20.4dB Supply Current: 146mA Noise Figure: 1.9dB P1dB: 27.2dBm RF Type: General Purpose Categories: RF/IF and RFID Supplier Device Package: SOT-89-3 Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: TO-243AA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-31589-BLKG
1221845-MGA-31589-BLKG
RF Amplifiers - MGA-31589-BLKG 1221845-MGA-31589-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 1221845-MGA-31589-BL KG Packaging: Cut Tape (CT) Test Frequency: 900MHz Frequency: 450MHz ~ 1.5GHz Gain: 20.4dB Supply Current: 146mA Noise Figure: 1.9dB P1dB: 27.2dBm RF Type: General Purpose Categories: RF/IF and RFID Supplier Device Package: SOT-89-3 Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: TO-243AA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1221845-MGA-31589-BLKG
Packaging: Cut Tape (CT)
Test Frequency: 900MHz
Frequency: 450MHz ~ 1.5GHz
Gain: 20.4dB
Supply Current: 146mA
Noise Figure: 1.9dB
P1dB: 27.2dBm
RF Type: General Purpose
Categories: RF/IF and RFID
Supplier Device Package: SOT-89-3
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: TO-243AA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 5V

Buy Now
Amp, Hi Gain Driver, 0.5W, 3Sot89; Frequency Min Broadcom - 37AJ0353 - Newark, An Avnet Company
Chicago, IL, United States
Amp, Hi Gain Driver, 0.5W, 3Sot89; Frequency Min Broadcom
37AJ0353
Amp, Hi Gain Driver, 0.5W, 3Sot89; Frequency Min Broadcom 37AJ0353
AMP, HI GAIN DRIVER, 0.5W, 3SOT89; Frequency Min:1.5GHz; Frequency Max:3GHz; Gain:20.5dB; Noise Figure Typ:2.35dB; RF IC Case Style:SOT-89; No. of Pins:3Pins; Supply Voltage Min:-; Supply Voltage Max:5V; Operating Temperature Min:-; RoHS Compliant: Yes

AMP, HI GAIN DRIVER, 0.5W, 3SOT89; Frequency Min:1.5GHz; Frequency Max:3GHz; Gain:20.5dB; Noise Figure Typ:2.35dB; RF IC Case Style:SOT-89; No. of Pins:3Pins; Supply Voltage Min:-; Supply Voltage Max:5V; Operating Temperature Min:-; RoHS Compliant: Yes

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - MGA-31589-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-31589-BLKG
RF and Wireless - RF Amplifiers MGA-31589-BLKG
IC AMP GPS 450MHZ-1.5GHZ SOT89-3

IC AMP GPS 450MHZ-1.5GHZ SOT89-3

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1221845-MGA-31589-BLKG 37AJ0353 MGA-31589-BLKG
Product Name RF Amplifiers - MGA-31589-BLKG Amp, Hi Gain Driver, 0.5W, 3Sot89; Frequency Min Broadcom RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 450 to 1500 MHz 3000 MHz 450 to 1500 MHz
Minimum Gain 20.4 dB 20.5 dB ? to 20.4 dB
Maximum Gain 20.4 dB 20.5 dB 20.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

GPS / GLONASS / COMPASS LNA - BGA825L6S - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 1550 to 1615 MHz
Minimum Gain 17 dB
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details