Broadcom Inc. RF Amplifiers MGA-81563-TR1

Description
RF Amplifier IC PCS, PHS, ISM, SATCOM, WLL 100MHz ~ 6GHz SOT-363, SC70
Request a Quote Datasheet
Description
RF Amplifier IC PCS, PHS, ISM, SATCOM, WLL 100MHz ~ 6GHz SOT-363, SC70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 516-1510-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-1510-2-ND
RF Amplifiers 516-1510-2-ND
RF Amplifier IC PCS, PHS, ISM, SATCOM, WLL 100MHz ~ 6GHz SOT-363, SC70

RF Amplifier IC PCS, PHS, ISM, SATCOM, WLL 100MHz ~ 6GHz SOT-363, SC70

Buy Now Datasheet
RF Amplifiers - MGA-81563-TR1 - 003469-MGA-81563-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MGA-81563-TR1
003469-MGA-81563-TR1
RF Amplifiers - MGA-81563-TR1 003469-MGA-81563-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 003469-MGA-81563-TR1 Packaging: Reel - TR Test Frequency: 2GHz Frequency: 100MHz to 6GHz Gain: 12.3dB Noise Figure: 2.7dB P1dB: 14.8dBm (30.2mW) RF Type: ISM, PCS, PHS, SATCOM, WLL Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 31mA to 51mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 003469-MGA-81563-TR1
Packaging: Reel - TR
Test Frequency: 2GHz
Frequency: 100MHz to 6GHz
Gain: 12.3dB
Noise Figure: 2.7dB
P1dB: 14.8dBm (30.2mW)
RF Type: ISM, PCS, PHS, SATCOM, WLL
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-363, SC70
Supply Voltage - Operating: 2.7 V to 3.3 V
Operating Supply Current: 31mA to 51mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-81563-TR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-81563-TR1
RF and Wireless - RF Amplifiers MGA-81563-TR1
IC RF AMP PCS 100MHZ-6GHZ SOT363

IC RF AMP PCS 100MHZ-6GHZ SOT363

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 516-1510-2-ND 003469-MGA-81563-TR1 MGA-81563-TR1
Product Name RF Amplifiers RF Amplifiers - MGA-81563-TR1 RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications SATCOM; PCS, PHS, ISM, SATCOM, WLL RF Microwave
Frequency Range 100 to 6000 MHz 100 to 6000 MHz 100 to 6000 MHz
Minimum Gain 12.4 dB 12.3 dB ? to 12.4 dB
Maximum Gain 12.4 dB 12.3 dB 12.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6000 MHz Cascadable Gain Block - ECG001F-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
Dual Band 802.11n WLAN/BT Front End - SE5510T - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 5900 MHz
Package Type Surface Mount; Plugin; QFN, 28-pin
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-12000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 12000 MHz
Output VSWR 2 :1
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details