Broadcom Inc. RF Amplifiers - MGA-43328-BLKG MGA-43328-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 813923-MGA-43328-BLK G Packaging: Bulk Test Frequency: 2.6GHz Frequency: 2.5GHz ~ 2.7GHz Gain: 37.3dB Noise Figure: 2.1dB Current - Supply: 470mA P1dB: 35.5dBm RF Type: 802.16 WiMAX Part Status: Obsolete (End Of Life) Supplier Device Package: 28-QFN (5x5) Manufacturer Package: 28-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 2A (4 Weeks) Supply Voltage (V): 5V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 813923-MGA-43328-BLK G Packaging: Bulk Test Frequency: 2.6GHz Frequency: 2.5GHz ~ 2.7GHz Gain: 37.3dB Noise Figure: 2.1dB Current - Supply: 470mA P1dB: 35.5dBm RF Type: 802.16 WiMAX Part Status: Obsolete (End Of Life) Supplier Device Package: 28-QFN (5x5) Manufacturer Package: 28-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 2A (4 Weeks) Supply Voltage (V): 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-43328-BLKG
813923-MGA-43328-BLKG
RF Amplifiers - MGA-43328-BLKG 813923-MGA-43328-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 813923-MGA-43328-BLK G Packaging: Bulk Test Frequency: 2.6GHz Frequency: 2.5GHz ~ 2.7GHz Gain: 37.3dB Noise Figure: 2.1dB Current - Supply: 470mA P1dB: 35.5dBm RF Type: 802.16 WiMAX Part Status: Obsolete (End Of Life) Supplier Device Package: 28-QFN (5x5) Manufacturer Package: 28-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 2A (4 Weeks) Supply Voltage (V): 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 813923-MGA-43328-BLKG
Packaging: Bulk
Test Frequency: 2.6GHz
Frequency: 2.5GHz ~ 2.7GHz
Gain: 37.3dB
Noise Figure: 2.1dB
Current - Supply: 470mA
P1dB: 35.5dBm
RF Type: 802.16 WiMAX
Part Status: Obsolete (End Of Life)
Supplier Device Package: 28-QFN (5x5)
Manufacturer Package: 28-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 2A (4 Weeks)
Supply Voltage (V): 5V

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
MGA-43328-BLKG
RF and Wireless - RF Amplifiers MGA-43328-BLKG
IC AMP 802.16 2.5-2.7GHZ 28QFN

IC AMP 802.16 2.5-2.7GHZ 28QFN

Supplier's Site
Amp, Lin Power, 2.5-2.7Ghz, 28Qfn; Frequency Min Broadcom - 37AJ0355 - Newark, An Avnet Company
Chicago, IL, United States
Amp, Lin Power, 2.5-2.7Ghz, 28Qfn; Frequency Min Broadcom
37AJ0355
Amp, Lin Power, 2.5-2.7Ghz, 28Qfn; Frequency Min Broadcom 37AJ0355
AMP, LIN POWER, 2.5-2.7GHZ, 28QFN; Frequency Min:2.5GHz; Frequency Max:2.7GHz; Gain:37.3dB; Noise Figure Typ:2.1dB; RF IC Case Style:QFN; No. of Pins:28Pins; Supply Voltage Min:-; Supply Voltage Max:5V; Operating Temperature Min:-; RoHS Compliant: Yes

AMP, LIN POWER, 2.5-2.7GHZ, 28QFN; Frequency Min:2.5GHz; Frequency Max:2.7GHz; Gain:37.3dB; Noise Figure Typ:2.1dB; RF IC Case Style:QFN; No. of Pins:28Pins; Supply Voltage Min:-; Supply Voltage Max:5V; Operating Temperature Min:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 813923-MGA-43328-BLKG MGA-43328-BLKG 37AJ0355
Product Name RF Amplifiers - MGA-43328-BLKG RF and Wireless - RF Amplifiers Amp, Lin Power, 2.5-2.7Ghz, 28Qfn; Frequency Min Broadcom
Applications RF Microwave
Frequency Range 2500 to 2700 MHz 2500 to 2700 MHz 2700 MHz
Minimum Gain 37.3 dB ? to 37.3 dB 37.3 dB
Maximum Gain 37.3 dB 37.3 dB 37.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL7420SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1800 MHz
View Details
RF Amplifiers - BGA616E6327HTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, GSM, PCS, CDMA, UMTS
Frequency Range 0.0 to 2700 MHz
View Details
3 suppliers
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers - HFA3424IB1K - 873519-HFA3424IB1K - Win Source Electronics
Specs
Applications RF Microwave
View Details