Broadcom Inc. RF Amplifiers - MSA-0786-TR1 MSA-0786-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 059543-MSA-0786-TR1 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 2.5GHz Gain: 10.5dB to 12.5dB Noise Figure: 5dB P1dB: 5.5dBm (3.5mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 86 Plastic Package Supply Voltage - Operating: 3.2 V to 4.8 V Operating Supply Current: 15mA to 40mA
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 059543-MSA-0786-TR1 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 2.5GHz Gain: 10.5dB to 12.5dB Noise Figure: 5dB P1dB: 5.5dBm (3.5mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 86 Plastic Package Supply Voltage - Operating: 3.2 V to 4.8 V Operating Supply Current: 15mA to 40mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MSA-0786-TR1
059543-MSA-0786-TR1
RF Amplifiers - MSA-0786-TR1 059543-MSA-0786-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 059543-MSA-0786-TR1 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 2.5GHz Gain: 10.5dB to 12.5dB Noise Figure: 5dB P1dB: 5.5dBm (3.5mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 86 Plastic Package Supply Voltage - Operating: 3.2 V to 4.8 V Operating Supply Current: 15mA to 40mA

Manufacturer: Broadcom Limited
Win Source Part Number: 059543-MSA-0786-TR1
Packaging: Reel - TR
Test Frequency: 1GHz
Frequency: 0Hz to 2.5GHz
Gain: 10.5dB to 12.5dB
Noise Figure: 5dB
P1dB: 5.5dBm (3.5mW)
RF Type: ISM
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 86 Plastic Package
Supply Voltage - Operating: 3.2 V to 4.8 V
Operating Supply Current: 15mA to 40mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 059543-MSA-0786-TR1
Product Name RF Amplifiers - MSA-0786-TR1
Applications RF Microwave
Frequency Range 0.0 to 2500 MHz
Minimum Gain 10.5 to 12.5 dB
Maximum Gain 10.5 to 12.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - HFA3624IA1K - 873520-HFA3624IA1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-4000-8000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 4000 to 8000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers - BGA616H6327XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; CDMA, GSM, PCS
Frequency Range 0.0 to 2700 MHz
View Details
4 suppliers