Manufacturer: Broadcom Limited
Win Source Part Number: 1079841-MSA-0286-TR1
Packaging: Reel - TR
Test Frequency: 1GHz
Frequency: 0Hz to 2.8GHz
Gain: 10dB to 12dB
Noise Figure: 6.5dB
P1dB: 4.5dBm (2.8mW)
RF Type: ISM
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 86 Plastic Package
Supply Voltage - Operating: 4 V to 6 V
Operating Supply Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC AMP ISM 0HZ-2.8GHZ 86 PLAST
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | 1079841-MSA-0286-TR1G | MSA-0286-TR1G |
| Product Name | RF Amplifiers - MSA-0286-TR1G | RF and Wireless - RF Amplifiers |
| Applications | RF Microwave | |
| Frequency Range | 0.0 to 2800 MHz | 0.0 to 2800 MHz |
| Minimum Gain | 10 to 12 dB | ? to 10 dB |
| Maximum Gain | 10 to 12 dB | 12 dB |