Broadcom Inc. RF/IF and RFID - RF Amplifiers VMMK-2403-BLKG

Description
Win Source Part Number: 1031889-VMMK-2403-BL KG Category: RF/IF and RFID>RF Amplifiers Package: Strip Standard Package: 100 Mounting: SMD (SMT) Test Frequency: 3GHz Frequency: 2GHz ~ 4GHz Gain: 16dB Noise Figure: 1.7dB Current - Supply: 37mA P1dB: 16.5dBm RF Type: General Purpose Voltage - Supply: 3V Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Alternative Parts (Cross-Reference): VMMK-2403-BLKGVMMK24 03BLKG; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Broadcom Limited Other Names: VMMK2403BLKG,516-229 2,VMMK-2403-BLKG-ND Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1031889-VMMK-2403-BL KG Category: RF/IF and RFID>RF Amplifiers Package: Strip Standard Package: 100 Mounting: SMD (SMT) Test Frequency: 3GHz Frequency: 2GHz ~ 4GHz Gain: 16dB Noise Figure: 1.7dB Current - Supply: 37mA P1dB: 16.5dBm RF Type: General Purpose Voltage - Supply: 3V Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Alternative Parts (Cross-Reference): VMMK-2403-BLKGVMMK24 03BLKG; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Broadcom Limited Other Names: VMMK2403BLKG,516-229 2,VMMK-2403-BLKG-ND Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1031889-VMMK-2403-BLKG
RF/IF and RFID - RF Amplifiers 1031889-VMMK-2403-BLKG
Win Source Part Number: 1031889-VMMK-2403-BL KG Category: RF/IF and RFID>RF Amplifiers Package: Strip Standard Package: 100 Mounting: SMD (SMT) Test Frequency: 3GHz Frequency: 2GHz ~ 4GHz Gain: 16dB Noise Figure: 1.7dB Current - Supply: 37mA P1dB: 16.5dBm RF Type: General Purpose Voltage - Supply: 3V Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Alternative Parts (Cross-Reference): VMMK-2403-BLKGVMMK24 03BLKG; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Broadcom Limited Other Names: VMMK2403BLKG,516-229 2,VMMK-2403-BLKG-ND Product Status: Obsolete

Win Source Part Number: 1031889-VMMK-2403-BLKG
Category: RF/IF and RFID>RF Amplifiers
Package: Strip
Standard Package: 100
Mounting: SMD (SMT)
Test Frequency: 3GHz
Frequency: 2GHz ~ 4GHz
Gain: 16dB
Noise Figure: 1.7dB
Current - Supply: 37mA
P1dB: 16.5dBm
RF Type: General Purpose
Voltage - Supply: 3V
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Alternative Parts (Cross-Reference): VMMK-2403-BLKGVMMK2403BLKG;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Broadcom Limited
Other Names: VMMK2403BLKG,516-2292,VMMK-2403-BLKG-ND
Product Status: Obsolete

Buy Now Datasheet
RF Amplifiers - 516-2292-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-2292-ND
RF Amplifiers 516-2292-ND
RF Amplifier IC General Purpose 2GHz ~ 4GHz 0402

RF Amplifier IC General Purpose 2GHz ~ 4GHz 0402

Buy Now Datasheet
RF and Wireless - RF Amplifiers - VMMK-2403-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
VMMK-2403-BLKG
RF and Wireless - RF Amplifiers VMMK-2403-BLKG
IC RF AMP GPS 2GHZ-4GHZ 0402

IC RF AMP GPS 2GHZ-4GHZ 0402

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1031889-VMMK-2403-BLKG 516-2292-ND VMMK-2403-BLKG
Product Name RF/IF and RFID - RF Amplifiers RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave General Purpose
Frequency Range 2000 to 4000 MHz 2000 to 4000 MHz 2000 to 4000 MHz
Minimum Gain 16 dB 16 dB ? to 16 dB
Maximum Gain 16 dB 16 dB 16 dB
Noise Figure 1.7 dB 1.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6000 MHz Cascadable Gain Block - AG203-63G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
2 suppliers
RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
Low Noise Amplifiers - NLA-17700-21200-30-80 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 17700 to 21200 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details