Broadcom Inc. RF Amplifiers MSA-0711-TR2G

Description
RF Amplifier IC ISM 0Hz ~ 1.9GHz SOT-143-4
Request a Quote Datasheet
Description
RF Amplifier IC ISM 0Hz ~ 1.9GHz SOT-143-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MSA-0711-TR2G-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MSA-0711-TR2G-ND
RF Amplifiers MSA-0711-TR2G-ND
RF Amplifier IC ISM 0Hz ~ 1.9GHz SOT-143-4

RF Amplifier IC ISM 0Hz ~ 1.9GHz SOT-143-4

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MSA-0711-TR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MSA-0711-TR2G
RF and Wireless - RF Amplifiers MSA-0711-TR2G
IC AMP ISM 0HZ-1.9GHZ SOT143-4

IC AMP ISM 0HZ-1.9GHZ SOT143-4

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number MSA-0711-TR2G-ND MSA-0711-TR2G
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications ISM
Frequency Range 0.0 to 1900 MHz 0.0 to 1900 MHz
Minimum Gain 12 dB ? to 12 dB
Maximum Gain 12 dB 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-140000-200000-15-45 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 140000 to 200000 MHz
Minimum Gain 15 dB
View Details
2.4 GHz High Efficiency Front-End for Wireless LAN and a Port Suitable for Bluetooth® Applications - SE2579U - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; QFN, 20-lead
View Details