Broadcom Inc. RF Amplifiers MSA-0611-TR2G

Description
RF Amplifier IC ISM, PCS 0Hz ~ 700MHz SOT-143-4
Request a Quote Datasheet
Description
RF Amplifier IC ISM, PCS 0Hz ~ 700MHz SOT-143-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MSA-0611-TR2G-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MSA-0611-TR2G-ND
RF Amplifiers MSA-0611-TR2G-ND
RF Amplifier IC ISM, PCS 0Hz ~ 700MHz SOT-143-4

RF Amplifier IC ISM, PCS 0Hz ~ 700MHz SOT-143-4

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MSA-0611-TR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MSA-0611-TR2G
RF and Wireless - RF Amplifiers MSA-0611-TR2G
IC AMP ISM 0HZ-700MHZ SOT143-4

IC AMP ISM 0HZ-700MHZ SOT143-4

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number MSA-0611-TR2G-ND MSA-0611-TR2G
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications ISM, PCS
Frequency Range 0.0 to 700 MHz 0.0 to 700 MHz
Minimum Gain 16 dB ? to 16 dB
Maximum Gain 18 dB 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Low Noise Amplifiers - NLA-30-1000-55-13 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30 to 1000 MHz
Minimum Gain 55 dB
View Details
InGaP Cascadable Amplifier 0.1–3 GHz - SKY65016-70LF - Skyworks Solutions, Inc.
Specs
Frequency Range 100 to 3000 MHz
Minimum Gain 20 dB
Maximum Gain 20 dB
View Details
4 suppliers