Broadcom Inc. RF Amplifiers - MGA-665P8-TR1 MGA-665P8-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 058485-MGA-665P8-TR1 Packaging: Reel - TR Test Frequency: 2.4GHz Frequency: 500MHz to 6GHz Gain: 14.5dB to 17.4dB Noise Figure: 1.45dB to 1.9dB P1dB: 11.4dBm (13.8mW) RF Type: 802.11/WiFi, WLAN Family Name: MGA-665P8 Categories: RF/IF and RFID Status: Active Case / Package: 8-LPCC (2x2) Supply Voltage - Operating: 3V Operating Supply Current: 18.2mA to 23.8mA Alternative Parts (Cross-Reference): NJG1107KB2; ADL5322ACPZ-R7; ADL5322ACPZ; NJG#1107KB2; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: China, Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 058485-MGA-665P8-TR1 Packaging: Reel - TR Test Frequency: 2.4GHz Frequency: 500MHz to 6GHz Gain: 14.5dB to 17.4dB Noise Figure: 1.45dB to 1.9dB P1dB: 11.4dBm (13.8mW) RF Type: 802.11/WiFi, WLAN Family Name: MGA-665P8 Categories: RF/IF and RFID Status: Active Case / Package: 8-LPCC (2x2) Supply Voltage - Operating: 3V Operating Supply Current: 18.2mA to 23.8mA Alternative Parts (Cross-Reference): NJG1107KB2; ADL5322ACPZ-R7; ADL5322ACPZ; NJG#1107KB2; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: China, Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MGA-665P8-TR1 - 058485-MGA-665P8-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MGA-665P8-TR1
058485-MGA-665P8-TR1
RF Amplifiers - MGA-665P8-TR1 058485-MGA-665P8-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 058485-MGA-665P8-TR1 Packaging: Reel - TR Test Frequency: 2.4GHz Frequency: 500MHz to 6GHz Gain: 14.5dB to 17.4dB Noise Figure: 1.45dB to 1.9dB P1dB: 11.4dBm (13.8mW) RF Type: 802.11/WiFi, WLAN Family Name: MGA-665P8 Categories: RF/IF and RFID Status: Active Case / Package: 8-LPCC (2x2) Supply Voltage - Operating: 3V Operating Supply Current: 18.2mA to 23.8mA Alternative Parts (Cross-Reference): NJG1107KB2; ADL5322ACPZ-R7; ADL5322ACPZ; NJG#1107KB2; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: China, Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 058485-MGA-665P8-TR1
Packaging: Reel - TR
Test Frequency: 2.4GHz
Frequency: 500MHz to 6GHz
Gain: 14.5dB to 17.4dB
Noise Figure: 1.45dB to 1.9dB
P1dB: 11.4dBm (13.8mW)
RF Type: 802.11/WiFi, WLAN
Family Name: MGA-665P8
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-LPCC (2x2)
Supply Voltage - Operating: 3V
Operating Supply Current: 18.2mA to 23.8mA
Alternative Parts (Cross-Reference): NJG1107KB2; ADL5322ACPZ-R7; ADL5322ACPZ; NJG#1107KB2;
Introduction Date: April 01, 2004
ECCN: 5A991.g
Country of Origin: China, Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-665P8-TR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-665P8-TR1
RF and Wireless - RF Amplifiers MGA-665P8-TR1
IC AMP 802.11 500MHZ-6GHZ 8LPCC

IC AMP 802.11 500MHZ-6GHZ 8LPCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 058485-MGA-665P8-TR1 MGA-665P8-TR1
Product Name RF Amplifiers - MGA-665P8-TR1 RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 500 to 6000 MHz 500 to 6000 MHz
Minimum Gain 14.5 to 17.4 dB ? to 14.5 dB
Maximum Gain 14.5 to 17.4 dB 17.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Power Amplifier with Power Detector - SE2598L-R - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 2400 to 2500 MHz
View Details
5 suppliers
RF Amplifiers - 2312-QPL1163SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1218 MHz
View Details
APM-7099CH, 0.01GHz - 20 GHz Low Phase Noise Amplifier - APM-7099CH - Marki Microwave LLC
Specs
Frequency Range 10 to 20000 MHz
Package Type bare-die
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details