Broadcom Inc. 20dBm Psat High Isolation Buffer Amplifier MGA-565P8

Description
The MGA-565P8 is buffer amplifier designed for use in LO chains to drive high dynamic range passive mixers with consistent high Psat of 20dBm with 0dBm input power, isolation of 42dB and small signal gain of 22dB gain, ideal for use as a buffer amplifier in cellular/PCS/WCDMA/C DMA2000 base station and other wireless infrastructure application up to 3GHz frequency range. It is fabricated using Avago Technologies' GaAs Enhancement-mode pHEMT process and housed in an 8-lead LPCC (JEDEC DFP-N) package.
Description
The MGA-565P8 is buffer amplifier designed for use in LO chains to drive high dynamic range passive mixers with consistent high Psat of 20dBm with 0dBm input power, isolation of 42dB and small signal gain of 22dB gain, ideal for use as a buffer amplifier in cellular/PCS/WCDMA/C DMA2000 base station and other wireless infrastructure application up to 3GHz frequency range. It is fabricated using Avago Technologies' GaAs Enhancement-mode pHEMT process and housed in an 8-lead LPCC (JEDEC DFP-N) package.

Suppliers

Company
Product
Description
Supplier Links
20dBm Psat High Isolation Buffer Amplifier - MGA-565P8 - Broadcom Inc.
San Jose, CA, USA
20dBm Psat High Isolation Buffer Amplifier
MGA-565P8
20dBm Psat High Isolation Buffer Amplifier MGA-565P8
The MGA-565P8 is buffer amplifier designed for use in LO chains to drive high dynamic range passive mixers with consistent high Psat of 20dBm with 0dBm input power, isolation of 42dB and small signal gain of 22dB gain, ideal for use as a buffer amplifier in cellular/PCS/WCDMA/C DMA2000 base station and other wireless infrastructure application up to 3GHz frequency range. It is fabricated using Avago Technologies' GaAs Enhancement-mode pHEMT process and housed in an 8-lead LPCC (JEDEC DFP-N) package.

The MGA-565P8 is buffer amplifier designed for use in LO chains to drive high dynamic range passive mixers with consistent high Psat of 20dBm with 0dBm input power, isolation of 42dB and small signal gain of 22dB gain, ideal for use as a buffer amplifier in cellular/PCS/WCDMA/CDMA2000 base station and other wireless infrastructure application up to 3GHz frequency range. It is fabricated using Avago Technologies' GaAs Enhancement-mode pHEMT process and housed in an 8-lead LPCC (JEDEC DFP-N) package.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-565P8
Product Name 20dBm Psat High Isolation Buffer Amplifier
Amplifier Type Buffer
Frequency Range ? to 3500 MHz
Minimum Gain 22 dB
Maximum Gain 22 dB
Input VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
Low Noise Amplifiers - NLA-50-90-15-32 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50 to 90 MHz
Minimum Gain 15 dB
View Details
2.4 GHz Power Amplifier with Power Detector - SE2597L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 2400 to 2500 MHz
View Details
2 suppliers