Broadcom Inc. RF and Wireless - RF Amplifiers MGA-632P8-TR2G

Description
IC AMP CELL 1.4GHZ-3GHZ 42CSP
Description
IC AMP CELL 1.4GHZ-3GHZ 42CSP

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - MGA-632P8-TR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-632P8-TR2G
RF and Wireless - RF Amplifiers MGA-632P8-TR2G
IC AMP CELL 1.4GHZ-3GHZ 42CSP

IC AMP CELL 1.4GHZ-3GHZ 42CSP

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number MGA-632P8-TR2G
Product Name RF and Wireless - RF Amplifiers
Frequency Range 1400 to 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
RF Amplifiers - 2312-QPA3350-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1003 MHz
View Details
1.710-1.785 GHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier - SKY65373-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1710 to 1785 MHz
Minimum Gain 42 dB
View Details
2 suppliers
SMT MMIC, Low Noise Amplifier, 500 MHz to 4000 MHz, 50Ω - TSS-43ULN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -45 to 105 C (-49 to 221 F)
MMIC Tech. MMIC
View Details