Broadcom Inc. RF Amplifiers - MGA-83563-BLKG MGA-83563-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1221878-MGA-83563-BL KG Packaging: Strip Test Frequency: 2GHz Frequency: 500MHz ~ 6GHz Gain: 23dB Supply Current: 152mA ~ 200mA P1dB: 19.7dBm Categories: RF/IF and RFID Supplier Device Package: SOT-363, SC70 Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1221878-MGA-83563-BL KG Packaging: Strip Test Frequency: 2GHz Frequency: 500MHz ~ 6GHz Gain: 23dB Supply Current: 152mA ~ 200mA P1dB: 19.7dBm Categories: RF/IF and RFID Supplier Device Package: SOT-363, SC70 Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-83563-BLKG
1221878-MGA-83563-BLKG
RF Amplifiers - MGA-83563-BLKG 1221878-MGA-83563-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 1221878-MGA-83563-BL KG Packaging: Strip Test Frequency: 2GHz Frequency: 500MHz ~ 6GHz Gain: 23dB Supply Current: 152mA ~ 200mA P1dB: 19.7dBm Categories: RF/IF and RFID Supplier Device Package: SOT-363, SC70 Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Broadcom Limited
Win Source Part Number: 1221878-MGA-83563-BLKG
Packaging: Strip
Test Frequency: 2GHz
Frequency: 500MHz ~ 6GHz
Gain: 23dB
Supply Current: 152mA ~ 200mA
P1dB: 19.7dBm
Categories: RF/IF and RFID
Supplier Device Package: SOT-363, SC70
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
RF and Wireless - RF Amplifiers - MGA-83563-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-83563-BLKG
RF and Wireless - RF Amplifiers MGA-83563-BLKG
IC RF AMP 500MHZ-6GHZ SOT363

IC RF AMP 500MHZ-6GHZ SOT363

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1221878-MGA-83563-BLKG MGA-83563-BLKG
Product Name RF Amplifiers - MGA-83563-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

60 - 3500 MHz, 0.25 Watt Linear Amplifier - AH128-89G - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 60 to 3500 MHz
Output Power 25 dBm
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-6000-12000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 6000 to 12000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details