Broadcom Inc. 0.5W High Gain Driver Amplifier MGA-31589

Description
MGA-31589 is a 0.5W high gain Driver Amplifier MMIC that serves applications from 450 MHz to 1.5 GHz, housed in a SOT-89 standard plastic package. It is one of the Avago gain blocks family that feature high linearity, high gain, excellent gain flatness and low power dissipation.
Request a Quote Datasheet
Description
MGA-31589 is a 0.5W high gain Driver Amplifier MMIC that serves applications from 450 MHz to 1.5 GHz, housed in a SOT-89 standard plastic package. It is one of the Avago gain blocks family that feature high linearity, high gain, excellent gain flatness and low power dissipation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W High Gain Driver Amplifier - MGA-31589 - Broadcom Inc.
San Jose, CA, USA
0.5W High Gain Driver Amplifier
MGA-31589
0.5W High Gain Driver Amplifier MGA-31589
MGA-31589 is a 0.5W high gain Driver Amplifier MMIC that serves applications from 450 MHz to 1.5 GHz, housed in a SOT-89 standard plastic package. It is one of the Avago gain blocks family that feature high linearity, high gain, excellent gain flatness and low power dissipation.

MGA-31589 is a 0.5W high gain Driver Amplifier MMIC that serves applications from 450 MHz to 1.5 GHz, housed in a SOT-89 standard plastic package.
It is one of the Avago gain blocks family that feature high linearity, high gain, excellent gain flatness and low power dissipation.

Supplier's Site
Laguna Hills, CA, United States
RF Amplifiers - MGA-31589
228439-MGA-31589
RF Amplifiers - MGA-31589 228439-MGA-31589
Manufacturer: Broadcom Limited Win Source Part Number: 228439-MGA-31589 Packaging: Reel - TR Test Frequency: 900MHz Frequency: 450MHz to 1.5GHz Gain: 20.4dB Noise Figure: 1.9dB P1dB: 27.2dBm RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 5V Operating Supply Current: 146mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 228439-MGA-31589
Packaging: Reel - TR
Test Frequency: 900MHz
Frequency: 450MHz to 1.5GHz
Gain: 20.4dB
Noise Figure: 1.9dB
P1dB: 27.2dBm
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-89-3
Supply Voltage - Operating: 5V
Operating Supply Current: 146mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics
Product Category RF Amplifiers RF Amplifiers
Product Number MGA-31589 228439-MGA-31589
Product Name 0.5W High Gain Driver Amplifier RF Amplifiers - MGA-31589
Amplifier Type Driver Amplifier
Applications Mobile / Wireless Systems RF Microwave
RoHS Compliant RoHS
Frequency Range 100 to 3000 MHz 450 to 1500 MHz
Minimum Gain 19.3 dB 20.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - HFA3624IA1K - 873520-HFA3624IA1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-50-6000-25-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50 to 6000 MHz
Minimum Gain 25 dB
View Details
GPS / GLONASS / COMPASS LNA - BGA751N7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 800 MHz
Minimum Gain 15.8 dB
View Details