Broadcom Inc. RF Amplifiers - WS2411-BLK WS2411-BLK

Description
Manufacturer: Broadcom Limited Win Source Part Number: 123353-WS2411-BLK Packaging: Bulk Frequency: 1.85GHz to 1.91GHz Gain: 24dB to 27dB RF Type: W-CDMA, HSPDA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD (4x4) Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 500mA to 550mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 123353-WS2411-BLK Packaging: Bulk Frequency: 1.85GHz to 1.91GHz Gain: 24dB to 27dB RF Type: W-CDMA, HSPDA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD (4x4) Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 500mA to 550mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - WS2411-BLK
123353-WS2411-BLK
RF Amplifiers - WS2411-BLK 123353-WS2411-BLK
Manufacturer: Broadcom Limited Win Source Part Number: 123353-WS2411-BLK Packaging: Bulk Frequency: 1.85GHz to 1.91GHz Gain: 24dB to 27dB RF Type: W-CDMA, HSPDA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD (4x4) Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 500mA to 550mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 123353-WS2411-BLK
Packaging: Bulk
Frequency: 1.85GHz to 1.91GHz
Gain: 24dB to 27dB
RF Type: W-CDMA, HSPDA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 10-SMD (4x4)
Supply Voltage - Operating: 3.2 V to 4.2 V
Operating Supply Current: 500mA to 550mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
WS2411-BLK
RF and Wireless - RF Amplifiers WS2411-BLK
IC AMP W-CDMA 1.85-1.91GHZ 10SMD

IC AMP W-CDMA 1.85-1.91GHZ 10SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 123353-WS2411-BLK WS2411-BLK
Product Name RF Amplifiers - WS2411-BLK RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 1850 to 1910 MHz 1850 to 1910 MHz
Minimum Gain 24 to 27 dB ? to 24 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-1000-18000-40-32 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 18000 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers - PTMA080302MV1AUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; GSM, EDGE
Frequency Range 700 to 1000 MHz
View Details
2 suppliers