Broadcom Inc. RF Amplifiers VMMK-3503-BLKG

Description
RF Amplifier IC 802.16 WiMAX 500MHz ~ 18GHz 0402
Request a Quote Datasheet
Description
RF Amplifier IC 802.16 WiMAX 500MHz ~ 18GHz 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 516-2878-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-2878-ND
RF Amplifiers 516-2878-ND
RF Amplifier IC 802.16 WiMAX 500MHz ~ 18GHz 0402

RF Amplifier IC 802.16 WiMAX 500MHz ~ 18GHz 0402

Buy Now Datasheet
RF and Wireless - RF Amplifiers - VMMK-3503-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
VMMK-3503-BLKG
RF and Wireless - RF Amplifiers VMMK-3503-BLKG
IC AMP 802.16 500MHZ-18GHZ 0402

IC AMP 802.16 500MHZ-18GHZ 0402

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 516-2878-ND VMMK-3503-BLKG
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 802.16 WiMAX
Frequency Range 500 to 18000 MHz 500 to 18000 MHz
Minimum Gain 12 dB ? to 12 dB
Maximum Gain 12 dB 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

1.92 to 1.98 GHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier - SKY65375-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1920 to 1980 MHz
Minimum Gain 43 dB
View Details
2 suppliers
Specs
Applications RF Microwave
Frequency Range 0.0 to 6000 MHz
Minimum Gain 14 to 15.8 dB
View Details
AMM-7199SM, 11-38 GHz GaAs Surface Mount LO Driver Amplifier - AMM-7199SM - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type Surface Mount; surface-mount
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details