Broadcom Inc. RF Amplifiers - MSA-0886-TR1 MSA-0886-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 123687-MSA-0886-TR1 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 4GHz Gain: 22.5dB Noise Figure: 3.3dB P1dB: 12.5dBm (17.8mW) RF Type: ISM, PCS, WLL, 802.16/WiMax Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 86 Plastic Package Supply Voltage - Operating: 6.2 V to 9.4 V Operating Supply Current: 65mA
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 123687-MSA-0886-TR1 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 4GHz Gain: 22.5dB Noise Figure: 3.3dB P1dB: 12.5dBm (17.8mW) RF Type: ISM, PCS, WLL, 802.16/WiMax Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 86 Plastic Package Supply Voltage - Operating: 6.2 V to 9.4 V Operating Supply Current: 65mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MSA-0886-TR1 - 123687-MSA-0886-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MSA-0886-TR1
123687-MSA-0886-TR1
RF Amplifiers - MSA-0886-TR1 123687-MSA-0886-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 123687-MSA-0886-TR1 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 4GHz Gain: 22.5dB Noise Figure: 3.3dB P1dB: 12.5dBm (17.8mW) RF Type: ISM, PCS, WLL, 802.16/WiMax Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 86 Plastic Package Supply Voltage - Operating: 6.2 V to 9.4 V Operating Supply Current: 65mA

Manufacturer: Broadcom Limited
Win Source Part Number: 123687-MSA-0886-TR1
Packaging: Reel - TR
Test Frequency: 1GHz
Frequency: 0Hz to 4GHz
Gain: 22.5dB
Noise Figure: 3.3dB
P1dB: 12.5dBm (17.8mW)
RF Type: ISM, PCS, WLL, 802.16/WiMax
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 86 Plastic Package
Supply Voltage - Operating: 6.2 V to 9.4 V
Operating Supply Current: 65mA

Buy Now Datasheet
RF Amplifiers - 516-1516-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-1516-2-ND
RF Amplifiers 516-1516-2-ND
RF Amplifier IC ISM, PCS, WLL, 802.16/WiMax 0Hz ~ 4GHz 86 Plastic Package

RF Amplifier IC ISM, PCS, WLL, 802.16/WiMax 0Hz ~ 4GHz 86 Plastic Package

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MSA-0886-TR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MSA-0886-TR1
RF and Wireless - RF Amplifiers MSA-0886-TR1
IC AMP ISM 0HZ-4GHZ 86 PLAST PKG

IC AMP ISM 0HZ-4GHZ 86 PLAST PKG

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 123687-MSA-0886-TR1 516-1516-2-ND MSA-0886-TR1
Product Name RF Amplifiers - MSA-0886-TR1 RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave Mobile / Wireless Systems; ISM, PCS, WLL, 802.16/WiMax
Frequency Range 0.0 to 4000 MHz 0.0 to 4000 MHz 0.0 to 4000 MHz
Minimum Gain 22.5 dB 22.5 dB ? to 22.5 dB
Maximum Gain 22.5 dB 22.5 dB 22.5 dB
Noise Figure 3.3 dB 3.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

WLAN 802.11,b,g Front-end Module - SKY65206-13 - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; MCM, 24-pin
View Details
APM-6849SM, 2-30 GHz Surface Mount Low Phase Noise Amplifier - APM-6849SM - Marki Microwave LLC
Specs
Frequency Range 2000 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 2000 MHz to 30 GHz, 50Ω, 5x5 mm QFN Style Package - AVA-0233LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 2000 to 30000 MHz
Minimum Gain 1 dB
View Details
3 suppliers
RF and Wireless - RF Amplifiers - BGA915N7E6327XTMA1 - Acme Chip Technology Co., Limited
Specs
Frequency Range 800 MHz
Minimum Gain ? to 16.1 dB
Maximum Gain 16.1 dB
View Details