Broadcom Inc. RF Amplifiers - MGA-64606-BLKG MGA-64606-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 804724-MGA-64606-BLK G Packaging: Bulk Test Frequency: 2.4GHz Frequency: 1.5GHz ~ 3GHz Gain: 15.3dB Noise Figure: 0.95dB Current - Supply: 7mA P1dB: -3dBm RF Type: 802.16 WiMAX Part Status: Obsolete (End Of Life) Supplier Device Package: 6-UTDFN (2x1.3) Manufacturer Package: 6-UFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 804724-MGA-64606-BLK G Packaging: Bulk Test Frequency: 2.4GHz Frequency: 1.5GHz ~ 3GHz Gain: 15.3dB Noise Figure: 0.95dB Current - Supply: 7mA P1dB: -3dBm RF Type: 802.16 WiMAX Part Status: Obsolete (End Of Life) Supplier Device Package: 6-UTDFN (2x1.3) Manufacturer Package: 6-UFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-64606-BLKG
804724-MGA-64606-BLKG
RF Amplifiers - MGA-64606-BLKG 804724-MGA-64606-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 804724-MGA-64606-BLK G Packaging: Bulk Test Frequency: 2.4GHz Frequency: 1.5GHz ~ 3GHz Gain: 15.3dB Noise Figure: 0.95dB Current - Supply: 7mA P1dB: -3dBm RF Type: 802.16 WiMAX Part Status: Obsolete (End Of Life) Supplier Device Package: 6-UTDFN (2x1.3) Manufacturer Package: 6-UFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 804724-MGA-64606-BLKG
Packaging: Bulk
Test Frequency: 2.4GHz
Frequency: 1.5GHz ~ 3GHz
Gain: 15.3dB
Noise Figure: 0.95dB
Current - Supply: 7mA
P1dB: -3dBm
RF Type: 802.16 WiMAX
Part Status: Obsolete (End Of Life)
Supplier Device Package: 6-UTDFN (2x1.3)
Manufacturer Package: 6-UFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
MGA-64606-BLKG
RF and Wireless - RF Amplifiers MGA-64606-BLKG
IC AMP 802.16 WIMAX 1.5-3GHZ DFN

IC AMP 802.16 WIMAX 1.5-3GHZ DFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 804724-MGA-64606-BLKG MGA-64606-BLKG
Product Name RF Amplifiers - MGA-64606-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA2735D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 13000 to 20000 MHz
View Details
RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Low Noise Amplifiers - NLA-500-18000-16-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 18000 MHz
Minimum Gain 16 dB
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details