Broadcom Inc. 50MHz to 6GHz High Linear Amplifier MGA-53589

Description
MGA-53589 is a highly dynamic range low noise amplifier MMIC and is especially ideal for Cellular/PCS/W-CDMA basestation, wireless LAN, WLL and other system in the 50MHz to 6GHz frequency range applications.
Description
MGA-53589 is a highly dynamic range low noise amplifier MMIC and is especially ideal for Cellular/PCS/W-CDMA basestation, wireless LAN, WLL and other system in the 50MHz to 6GHz frequency range applications.

Suppliers

Company
Product
Description
Supplier Links
50MHz to 6GHz High Linear Amplifier - MGA-53589 - Broadcom Inc.
San Jose, CA, USA
50MHz to 6GHz High Linear Amplifier
MGA-53589
50MHz to 6GHz High Linear Amplifier MGA-53589
MGA-53589 is a highly dynamic range low noise amplifier MMIC and is especially ideal for Cellular/PCS/W-CDMA basestation, wireless LAN, WLL and other system in the 50MHz to 6GHz frequency range applications.

MGA-53589 is a highly dynamic range low noise amplifier MMIC and is especially ideal for Cellular/PCS/W-CDMA basestation, wireless LAN, WLL and other system in the 50MHz to 6GHz frequency range applications.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-53589
Product Name 50MHz to 6GHz High Linear Amplifier
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Operating Temperature -65 to 150 C (-85 to 302 F)
Frequency Range 50 to 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
RF Amplifiers - 448-BGA5H1BN6E6328XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 2300 to 2690 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers - MD7IC2755GNR1 - 884459-MD7IC2755GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type TO-270 WB-14 GULL
View Details