Broadcom Inc. 0.5-6GHz Low Noise Amplifier MGA-665P8

Description
MGA-665P8 low noise amplifier is designed for wireless applications in the 0.5-6GHz frequency range. At 5.25GHz, 3V, 20.5mA (typ) 1.45dB NF 16dB Gain 18.1dBm OIP3
Description
MGA-665P8 low noise amplifier is designed for wireless applications in the 0.5-6GHz frequency range. At 5.25GHz, 3V, 20.5mA (typ) 1.45dB NF 16dB Gain 18.1dBm OIP3

Suppliers

Company
Product
Description
Supplier Links
0.5-6GHz Low Noise Amplifier - MGA-665P8 - Broadcom Inc.
San Jose, CA, USA
0.5-6GHz Low Noise Amplifier
MGA-665P8
0.5-6GHz Low Noise Amplifier MGA-665P8
MGA-665P8 low noise amplifier is designed for wireless applications in the 0.5-6GHz frequency range. At 5.25GHz, 3V, 20.5mA (typ) 1.45dB NF 16dB Gain 18.1dBm OIP3

MGA-665P8 low noise amplifier is designed for wireless applications in the 0.5-6GHz frequency range.

  • At 5.25GHz, 3V, 20.5mA (typ)
  • 1.45dB NF
  • 16dB Gain
  • 18.1dBm OIP3
Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-665P8
Product Name 0.5-6GHz Low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
Frequency Range 500 to 6000 MHz
Minimum Gain 16 dB
Maximum Gain 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-8000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 8000 MHz
Output VSWR 2 :1
View Details
900 MHz Transmit/Receive Front-end Module - SKY65346-21 - Skyworks Solutions, Inc.
Specs
Output Power 26 dBm
Package Type Surface Mount; Plugin; MCM, 26-pin
Operating Voltage 3.3 volts
View Details