Broadcom Inc. Low Noise Amplifier, 22Db, 3Ghz, Sot-363-6; Frequency Min Broadcom MGA-62563-TRG1

Description
LOW NOISE AMPLIFIER, 22DB, 3GHZ, SOT-363-6; Frequency Min:100MHz; Frequency Max:3GHz; Gain:22dB; Noise Figure Typ:0.9dB; RF IC Case Style:SOT-363; No. of Pins:6Pins; Supply Voltage Min:-; Supply Voltage Max:3V; Product Range:-; MSL:-RoHS Compliant: Yes
Datasheet
Description
LOW NOISE AMPLIFIER, 22DB, 3GHZ, SOT-363-6; Frequency Min:100MHz; Frequency Max:3GHz; Gain:22dB; Noise Figure Typ:0.9dB; RF IC Case Style:SOT-363; No. of Pins:6Pins; Supply Voltage Min:-; Supply Voltage Max:3V; Product Range:-; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Noise Amplifier, 22Db, 3Ghz, Sot-363-6; Frequency Min Broadcom - 64J0347 - Newark, An Avnet Company
Chicago, IL, United States
Low Noise Amplifier, 22Db, 3Ghz, Sot-363-6; Frequency Min Broadcom
64J0347
Low Noise Amplifier, 22Db, 3Ghz, Sot-363-6; Frequency Min Broadcom 64J0347
LOW NOISE AMPLIFIER, 22DB, 3GHZ, SOT-363-6; Frequency Min:100MHz; Frequency Max:3GHz; Gain:22dB; Noise Figure Typ:0.9dB; RF IC Case Style:SOT-363; No. of Pins:6Pins; Supply Voltage Min:-; Supply Voltage Max:3V; Product Range:-; MSL:-RoHS Compliant: Yes

LOW NOISE AMPLIFIER, 22DB, 3GHZ, SOT-363-6; Frequency Min:100MHz; Frequency Max:3GHz; Gain:22dB; Noise Figure Typ:0.9dB; RF IC Case Style:SOT-363; No. of Pins:6Pins; Supply Voltage Min:-; Supply Voltage Max:3V; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Amplifiers
Product Number 64J0347
Product Name Low Noise Amplifier, 22Db, 3Ghz, Sot-363-6; Frequency Min Broadcom
Frequency Range 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RF Amplifiers - 2312-QPA9226TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2500 to 2700 MHz
View Details
750/870/1000 MHz CATV Push-Pull Line Amplifier MMIC - ACA2402 - Skyworks Solutions, Inc.
Specs
Minimum Gain 21.1 dB
Maximum Gain 22.1 dB
Noise Figure 3.5 dB
View Details
SMT MMIC, Low Noise, Linear, pHEMT Amplifier, 6000 MHz to 18 GHz, 50Ω, QFN Style Package - PMA-183PLN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
4 suppliers