Broadcom Inc. RF Amplifiers - MSA-3186-TR1 MSA-3186-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 208815-MSA-3186-TR1 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 500MHz Gain: 18.7dB Noise Figure: 3.5dB P1dB: 9dBm (7.9mW) RF Type: ISM, PCS, WLL, 802.16/WiMax Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 85 mil microstipline Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 20mA to 40mA
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 208815-MSA-3186-TR1 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 500MHz Gain: 18.7dB Noise Figure: 3.5dB P1dB: 9dBm (7.9mW) RF Type: ISM, PCS, WLL, 802.16/WiMax Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 85 mil microstipline Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 20mA to 40mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MSA-3186-TR1 - 208815-MSA-3186-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MSA-3186-TR1
208815-MSA-3186-TR1
RF Amplifiers - MSA-3186-TR1 208815-MSA-3186-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 208815-MSA-3186-TR1 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 500MHz Gain: 18.7dB Noise Figure: 3.5dB P1dB: 9dBm (7.9mW) RF Type: ISM, PCS, WLL, 802.16/WiMax Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 85 mil microstipline Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 20mA to 40mA

Manufacturer: Broadcom Limited
Win Source Part Number: 208815-MSA-3186-TR1
Packaging: Reel - TR
Test Frequency: 1GHz
Frequency: 0Hz to 500MHz
Gain: 18.7dB
Noise Figure: 3.5dB
P1dB: 9dBm (7.9mW)
RF Type: ISM, PCS, WLL, 802.16/WiMax
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 85 mil microstipline
Supply Voltage - Operating: 4 V to 6 V
Operating Supply Current: 20mA to 40mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 208815-MSA-3186-TR1
Product Name RF Amplifiers - MSA-3186-TR1
Applications RF Microwave
Frequency Range 0.0 to 500 MHz
Minimum Gain 18.7 dB
Maximum Gain 18.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RF Amplifiers - 2312-D10040180GT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1000 MHz
View Details
2.4 GHz Power Amplifier - SE2433T - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 22 dB
View Details
Connectorized SMA, High Power, Linear Amplifier, 10 MHz to 4200 MHz, 50Ω - ZHL-10M4G21W0+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 10 to 4200 MHz
View Details
3 suppliers