Broadcom Inc. 2 to 4GHz E-PHEMT Amplifier in a Wafer Scale Package VMMK-2403

Description
Avago Technologies has combined its industry leading E-pHEMT technology with a revolutionary chip scale package. This product is easy to use since it requires only positive DC voltages for bias and no matching coefficients are required for impedance matching to 50 ω systems.
Description
Avago Technologies has combined its industry leading E-pHEMT technology with a revolutionary chip scale package. This product is easy to use since it requires only positive DC voltages for bias and no matching coefficients are required for impedance matching to 50 ω systems.

Suppliers

Company
Product
Description
Supplier Links
2 to 4GHz E-PHEMT Amplifier in a Wafer Scale Package - VMMK-2403 - Broadcom Inc.
San Jose, CA, USA
2 to 4GHz E-PHEMT Amplifier in a Wafer Scale Package
VMMK-2403
2 to 4GHz E-PHEMT Amplifier in a Wafer Scale Package VMMK-2403
Avago Technologies has combined its industry leading E-pHEMT technology with a revolutionary chip scale package. This product is easy to use since it requires only positive DC voltages for bias and no matching coefficients are required for impedance matching to 50 ω systems.

Avago Technologies has combined its industry leading
E-pHEMT technology with a revolutionary chip scale package.
This product is easy to use since it requires only positive DC voltages for bias and no matching coefficients are required for impedance matching to 50 Ω systems.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number VMMK-2403
Product Name 2 to 4GHz E-PHEMT Amplifier in a Wafer Scale Package
Amplifier Type E-pHEMT Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-25-1000-50-13 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 25 to 1000 MHz
Minimum Gain 50 dB
View Details
RF & MW Power Amplifier - AWB7124P8 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 728 to 768 MHz
Maximum Gain 30 dB
View Details
2 suppliers