Broadcom Inc. RF Amplifiers - MGA-81563-TR1G MGA-81563-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 023216-MGA-81563-TR1 G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 100MHz to 6GHz Gain: 12.3dB Noise Figure: 2.7dB P1dB: 14.8dBm (30.2mW) RF Type: ISM, PCS, PHS, SATCOM, WLL Family Name: MGA-81563 Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 31mA to 51mA Alternative Parts (Cross-Reference): MGA-81563-G; MGA-81563; MGA-81563-BLKG; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Malaysia, Thailand, Thailand Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 023216-MGA-81563-TR1 G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 100MHz to 6GHz Gain: 12.3dB Noise Figure: 2.7dB P1dB: 14.8dBm (30.2mW) RF Type: ISM, PCS, PHS, SATCOM, WLL Family Name: MGA-81563 Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 31mA to 51mA Alternative Parts (Cross-Reference): MGA-81563-G; MGA-81563; MGA-81563-BLKG; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Malaysia, Thailand, Thailand Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-81563-TR1G
023216-MGA-81563-TR1G
RF Amplifiers - MGA-81563-TR1G 023216-MGA-81563-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 023216-MGA-81563-TR1 G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 100MHz to 6GHz Gain: 12.3dB Noise Figure: 2.7dB P1dB: 14.8dBm (30.2mW) RF Type: ISM, PCS, PHS, SATCOM, WLL Family Name: MGA-81563 Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 31mA to 51mA Alternative Parts (Cross-Reference): MGA-81563-G; MGA-81563; MGA-81563-BLKG; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Malaysia, Thailand, Thailand Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 023216-MGA-81563-TR1G
Packaging: Reel - TR
Test Frequency: 2GHz
Frequency: 100MHz to 6GHz
Gain: 12.3dB
Noise Figure: 2.7dB
P1dB: 14.8dBm (30.2mW)
RF Type: ISM, PCS, PHS, SATCOM, WLL
Family Name: MGA-81563
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-363, SC70
Supply Voltage - Operating: 2.7 V to 3.3 V
Operating Supply Current: 31mA to 51mA
Alternative Parts (Cross-Reference): MGA-81563-G; MGA-81563; MGA-81563-BLKG;
Introduction Date: April 01, 2004
ECCN: 5A991.g
Country of Origin: Malaysia, Thailand, Thailand
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
RF Amplifiers - 516-1586-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-1586-2-ND
RF Amplifiers 516-1586-2-ND
RF Amplifier IC ISM, PCS, PHS, SATCOM, WLL 100MHz ~ 6GHz SOT-363, SC70

RF Amplifier IC ISM, PCS, PHS, SATCOM, WLL 100MHz ~ 6GHz SOT-363, SC70

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-81563-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-81563-TR1G
RF and Wireless - RF Amplifiers MGA-81563-TR1G
IC RF AMP ISM 100MHZ-6GHZ SOT363

IC RF AMP ISM 100MHZ-6GHZ SOT363

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 023216-MGA-81563-TR1G 516-1586-2-ND MGA-81563-TR1G
Product Name RF Amplifiers - MGA-81563-TR1G RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave SATCOM; ISM, PCS, PHS, SATCOM, WLL
Frequency Range 100 to 6000 MHz 100 to 6000 MHz 100 to 6000 MHz
Minimum Gain 12.3 dB 12.3 dB ? to 12.3 dB
Maximum Gain 12.3 dB 12.3 dB 12.3 dB
Noise Figure 2.7 dB 2.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL9504TR7DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G, FDD, LTE, TDD
Frequency Range 600 to 6000 MHz
View Details
Specs
Applications RF Microwave
View Details
Low Noise Amplifiers - NLA-75000-110000-38-36 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 75000 to 110000 MHz
Minimum Gain 38 dB
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details