Broadcom Inc. RF Amplifiers - MSA-3111-TR1G MSA-3111-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 133384-MSA-3111-TR1G Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 500MHz Gain: 18.4dB Noise Figure: 3.5dB P1dB: 9dBm (7.9mW) RF Type: ISM, PCS, WLL, 802.16/WiMax Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-143-4 Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 29mA
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 133384-MSA-3111-TR1G Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 500MHz Gain: 18.4dB Noise Figure: 3.5dB P1dB: 9dBm (7.9mW) RF Type: ISM, PCS, WLL, 802.16/WiMax Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-143-4 Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 29mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MSA-3111-TR1G - 133384-MSA-3111-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MSA-3111-TR1G
133384-MSA-3111-TR1G
RF Amplifiers - MSA-3111-TR1G 133384-MSA-3111-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 133384-MSA-3111-TR1G Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 500MHz Gain: 18.4dB Noise Figure: 3.5dB P1dB: 9dBm (7.9mW) RF Type: ISM, PCS, WLL, 802.16/WiMax Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-143-4 Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 29mA

Manufacturer: Broadcom Limited
Win Source Part Number: 133384-MSA-3111-TR1G
Packaging: Reel - TR
Test Frequency: 1GHz
Frequency: 0Hz to 500MHz
Gain: 18.4dB
Noise Figure: 3.5dB
P1dB: 9dBm (7.9mW)
RF Type: ISM, PCS, WLL, 802.16/WiMax
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-143-4
Supply Voltage - Operating: 4 V to 6 V
Operating Supply Current: 29mA

Buy Now Datasheet
RF Amplifiers - 516-1595-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-1595-2-ND
RF Amplifiers 516-1595-2-ND
RF Amplifier IC ISM, PCS, WLL, 802.16/WiMax 0Hz ~ 500MHz SOT-143-4

RF Amplifier IC ISM, PCS, WLL, 802.16/WiMax 0Hz ~ 500MHz SOT-143-4

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MSA-3111-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MSA-3111-TR1G
RF and Wireless - RF Amplifiers MSA-3111-TR1G
IC AMP ISM 0HZ-500MHZ SOT143-4

IC AMP ISM 0HZ-500MHZ SOT143-4

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 133384-MSA-3111-TR1G 516-1595-2-ND MSA-3111-TR1G
Product Name RF Amplifiers - MSA-3111-TR1G RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave Mobile / Wireless Systems; ISM, PCS, WLL, 802.16/WiMax
Frequency Range 0.0 to 500 MHz 0.0 to 500 MHz 0.0 to 500 MHz
Minimum Gain 18.4 dB 18.4 dB ? to 18.4 dB
Maximum Gain 18.4 dB 18.4 dB 18.4 dB
Noise Figure 3.5 dB 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPB8958SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1003 MHz
View Details
RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
Low Noise Amplifiers - NLA-25-1000-50-13 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 25 to 1000 MHz
Minimum Gain 50 dB
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details