Broadcom Inc. RF Amplifiers - MGA-68563-BLKG MGA-68563-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 788421-MGA-68563-BLK G Packaging: Cut Strip Package: 6-TSSOP, SC-88, SOT-363 Test Frequency: 500MHz Frequency: 100MHz ~ 1.5GHz Operating Supply Voltage: 3V Gain: 19.7dB Noise Figure: 1dB P1dB: 17.5dBm (56.2mW) Family Name: MGA-68563 Categories: RF/IF and RFID Operating Supply Current: 16mA Manufacturer Package: SOT-363 Alternative Parts (Cross-Reference): TGA2512-1-SM; TGA2512-2-SM; MAALSS0040; SLM-20T-TR1; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 788421-MGA-68563-BLK G Packaging: Cut Strip Package: 6-TSSOP, SC-88, SOT-363 Test Frequency: 500MHz Frequency: 100MHz ~ 1.5GHz Operating Supply Voltage: 3V Gain: 19.7dB Noise Figure: 1dB P1dB: 17.5dBm (56.2mW) Family Name: MGA-68563 Categories: RF/IF and RFID Operating Supply Current: 16mA Manufacturer Package: SOT-363 Alternative Parts (Cross-Reference): TGA2512-1-SM; TGA2512-2-SM; MAALSS0040; SLM-20T-TR1; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-68563-BLKG
788421-MGA-68563-BLKG
RF Amplifiers - MGA-68563-BLKG 788421-MGA-68563-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 788421-MGA-68563-BLK G Packaging: Cut Strip Package: 6-TSSOP, SC-88, SOT-363 Test Frequency: 500MHz Frequency: 100MHz ~ 1.5GHz Operating Supply Voltage: 3V Gain: 19.7dB Noise Figure: 1dB P1dB: 17.5dBm (56.2mW) Family Name: MGA-68563 Categories: RF/IF and RFID Operating Supply Current: 16mA Manufacturer Package: SOT-363 Alternative Parts (Cross-Reference): TGA2512-1-SM; TGA2512-2-SM; MAALSS0040; SLM-20T-TR1; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 788421-MGA-68563-BLKG
Packaging: Cut Strip
Package: 6-TSSOP, SC-88, SOT-363
Test Frequency: 500MHz
Frequency: 100MHz ~ 1.5GHz
Operating Supply Voltage: 3V
Gain: 19.7dB
Noise Figure: 1dB
P1dB: 17.5dBm (56.2mW)
Family Name: MGA-68563
Categories: RF/IF and RFID
Operating Supply Current: 16mA
Manufacturer Package: SOT-363
Alternative Parts (Cross-Reference): TGA2512-1-SM; TGA2512-2-SM; MAALSS0040; SLM-20T-TR1;
Introduction Date: April 01, 2004
ECCN: 5A991.g
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-68563-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-68563-BLKG
RF and Wireless - RF Amplifiers MGA-68563-BLKG
IC RF AMP 100MHZ-1.5GHZ SOT363

IC RF AMP 100MHZ-1.5GHZ SOT363

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 788421-MGA-68563-BLKG MGA-68563-BLKG
Product Name RF Amplifiers - MGA-68563-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 100 to 1500 MHz 100 to 1500 MHz
Minimum Gain 19.7 dB ? to 19.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA3070TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2900 to 3500 MHz
View Details
Specs
Applications RF Microwave
View Details
Low Noise Amplifier Systems - NLAS-1000-5000-25-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 5000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details