Broadcom Inc. RF and Wireless - RF Amplifiers MGA-31716-TR1G

Description
IC RF AMP GPS 0HZ-2GHZ 16QFN
Description
IC RF AMP GPS 0HZ-2GHZ 16QFN

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - MGA-31716-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-31716-TR1G
RF and Wireless - RF Amplifiers MGA-31716-TR1G
IC RF AMP GPS 0HZ-2GHZ 16QFN

IC RF AMP GPS 0HZ-2GHZ 16QFN

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number MGA-31716-TR1G
Product Name RF and Wireless - RF Amplifiers
Frequency Range 0.0 to 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
DC - 6000 MHz Cascadable Gain Block - AG503-89G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
2 suppliers
RX Diversity FEM with Gain (B29, B26, B8, B20, B12/13, B28A and B28B) - SKY13713-21 - Skyworks Solutions, Inc.
Specs
Frequency Range 698 to 960 MHz
Package Type Surface Mount; MCM, 24-pad
View Details
RF Amplifiers - 3157-WVA-751103LNX+-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G, Radar
Frequency Range 75000 to 110000 MHz
View Details