Broadcom Inc. 2-6GHz High Linearity Gain Block MGA-30789

Description
MGA-30789 is a broadband,high linearity gain block MMIC amplifier achieved through the use of Avago Technologies' propietary 0.25um GaAs Enhancement-mode pHEMT process. The device required simple dc biasing components to achieve wide bandwidth performance.
Description
MGA-30789 is a broadband,high linearity gain block MMIC amplifier achieved through the use of Avago Technologies' propietary 0.25um GaAs Enhancement-mode pHEMT process. The device required simple dc biasing components to achieve wide bandwidth performance.

Suppliers

Company
Product
Description
Supplier Links
2-6GHz High Linearity Gain Block - MGA-30789 - Broadcom Inc.
San Jose, CA, USA
2-6GHz High Linearity Gain Block
MGA-30789
2-6GHz High Linearity Gain Block MGA-30789
MGA-30789 is a broadband,high linearity gain block MMIC amplifier achieved through the use of Avago Technologies' propietary 0.25um GaAs Enhancement-mode pHEMT process. The device required simple dc biasing components to achieve wide bandwidth performance.

MGA-30789 is a broadband,high linearity gain block MMIC amplifier achieved through the use of Avago Technologies' propietary 0.25um GaAs Enhancement-mode pHEMT process.
The device required simple dc biasing components to achieve wide bandwidth performance.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-30789
Product Name 2-6GHz High Linearity Gain Block
Amplifier Type Gain Block
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 2000 to 6000 MHz
Minimum Gain 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 0.0 to 6000 MHz
Minimum Gain 16 dB
View Details
2.4 GHz, 256 QAM Power Amplifier - SE2622L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 2400 to 2500 MHz
View Details
SMT MMIC, Low Noise, Linear Amplifier, 1800 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package - PMA3-63GLN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
4 suppliers