Broadcom Inc. RF Amplifiers - MGA-86576-STRG MGA-86576-STRG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1221885-MGA-86576-ST RG Packaging: Bulk Test Frequency: 4GHz Frequency: 1.5GHz ~ 8GHz Gain: 20dB Supply Current: 22mA Noise Figure: 1.6dB P1dB: 6dBm RF Type: ISM Categories: RF/IF and RFID Supplier Device Package: 76 Package Ceramic Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: Case 76 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1221885-MGA-86576-ST RG Packaging: Bulk Test Frequency: 4GHz Frequency: 1.5GHz ~ 8GHz Gain: 20dB Supply Current: 22mA Noise Figure: 1.6dB P1dB: 6dBm RF Type: ISM Categories: RF/IF and RFID Supplier Device Package: 76 Package Ceramic Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: Case 76 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-86576-STRG
1221885-MGA-86576-STRG
RF Amplifiers - MGA-86576-STRG 1221885-MGA-86576-STRG
Manufacturer: Broadcom Limited Win Source Part Number: 1221885-MGA-86576-ST RG Packaging: Bulk Test Frequency: 4GHz Frequency: 1.5GHz ~ 8GHz Gain: 20dB Supply Current: 22mA Noise Figure: 1.6dB P1dB: 6dBm RF Type: ISM Categories: RF/IF and RFID Supplier Device Package: 76 Package Ceramic Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: Case 76 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1221885-MGA-86576-STRG
Packaging: Bulk
Test Frequency: 4GHz
Frequency: 1.5GHz ~ 8GHz
Gain: 20dB
Supply Current: 22mA
Noise Figure: 1.6dB
P1dB: 6dBm
RF Type: ISM
Categories: RF/IF and RFID
Supplier Device Package: 76 Package Ceramic
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: Case 76
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V

Buy Now
RF Amplifiers - 516-2131-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-2131-ND
RF Amplifiers 516-2131-ND
RF Amplifier IC ISM 1.5GHz ~ 8GHz 76 Package Ceramic

RF Amplifier IC ISM 1.5GHz ~ 8GHz 76 Package Ceramic

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-86576-STRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-86576-STRG
RF and Wireless - RF Amplifiers MGA-86576-STRG
IC RF AMP ISM 1.5GHZ-8GHZ 76 PKG

IC RF AMP ISM 1.5GHZ-8GHZ 76 PKG

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1221885-MGA-86576-STRG 516-2131-ND MGA-86576-STRG
Product Name RF Amplifiers - MGA-86576-STRG RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave ISM
Frequency Range 1500 to 8000 MHz 1500 to 8000 MHz 1500 to 8000 MHz
Minimum Gain 20 dB 20 dB ? to 20 dB
Maximum Gain 20 dB 20 dB 20 dB
Noise Figure 1.6 dB 1.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Applications RF Microwave
Frequency Range 100 to 3000 MHz
Minimum Gain 16 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
12-46 GHz GaAs Surface Mount LO Driver Amplifier - AMM-7200ASM - Marki Microwave LLC
Specs
Frequency Range 12000 to 46000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPL1843SRDKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details