Broadcom Inc. RF Amplifiers - MGA-30489-TR1G MGA-30489-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1075815-MGA-30489-TR 1G Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 250MHz to 3GHz Gain: 13.3dB Noise Figure: 3dB P1dB: 23.3dBm (213.8mW) RF Type: Cellular, PCS, W-CDMA, WLLand Family Name: MGA-30489 Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 8.4V Operating Supply Current: 180mA Alternative Parts (Cross-Reference): CMM0511-QT-0G0T; HMC279MS8G; AH212-S8TRG; Introduction Date: January 01, 2009 ECCN: 5A991.g Country of Origin: Malaysia, Taiwan, Thailand Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1075815-MGA-30489-TR 1G Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 250MHz to 3GHz Gain: 13.3dB Noise Figure: 3dB P1dB: 23.3dBm (213.8mW) RF Type: Cellular, PCS, W-CDMA, WLLand Family Name: MGA-30489 Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 8.4V Operating Supply Current: 180mA Alternative Parts (Cross-Reference): CMM0511-QT-0G0T; HMC279MS8G; AH212-S8TRG; Introduction Date: January 01, 2009 ECCN: 5A991.g Country of Origin: Malaysia, Taiwan, Thailand Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-30489-TR1G
1075815-MGA-30489-TR1G
RF Amplifiers - MGA-30489-TR1G 1075815-MGA-30489-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 1075815-MGA-30489-TR 1G Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 250MHz to 3GHz Gain: 13.3dB Noise Figure: 3dB P1dB: 23.3dBm (213.8mW) RF Type: Cellular, PCS, W-CDMA, WLLand Family Name: MGA-30489 Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 8.4V Operating Supply Current: 180mA Alternative Parts (Cross-Reference): CMM0511-QT-0G0T; HMC279MS8G; AH212-S8TRG; Introduction Date: January 01, 2009 ECCN: 5A991.g Country of Origin: Malaysia, Taiwan, Thailand Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1075815-MGA-30489-TR1G
Packaging: Reel - TR
Test Frequency: 1.9GHz
Frequency: 250MHz to 3GHz
Gain: 13.3dB
Noise Figure: 3dB
P1dB: 23.3dBm (213.8mW)
RF Type: Cellular, PCS, W-CDMA, WLLand
Family Name: MGA-30489
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-89-3
Supply Voltage - Operating: 8.4V
Operating Supply Current: 180mA
Alternative Parts (Cross-Reference): CMM0511-QT-0G0T; HMC279MS8G; AH212-S8TRG;
Introduction Date: January 01, 2009
ECCN: 5A991.g
Country of Origin: Malaysia, Taiwan, Thailand
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-30489-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-30489-TR1G
RF and Wireless - RF Amplifiers MGA-30489-TR1G
IC AMP CELL 250MHZ-3GHZ SOT89-3

IC AMP CELL 250MHZ-3GHZ SOT89-3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1075815-MGA-30489-TR1G MGA-30489-TR1G
Product Name RF Amplifiers - MGA-30489-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 250 to 3000 MHz 250 to 3000 MHz
Minimum Gain 13.3 dB ? to 13.3 dB
Maximum Gain 13.3 dB 13.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA4425SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 47 to 1218 MHz
View Details
RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details
Low Noise Amplifiers - NLA-2000-10000-30-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 10000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details